EN
  • EN
  • DE

AT91SAM9RL-EK

Part No AT91SAM9RL-EK
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AT91SAM9RL EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series AT91SAM9
Package Box
Product Status Active
Type MCU 32-Bit
Core Processor ARM9
Utilized IC / Part AT91SAM9RL
Mounting Type Fixed
Contents Board(s), Cable(s), LCD, Power Supply, Accessories
Board Type Evaluation Platform
Base Product Number AT91SAM9
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 566276-AT91SAM9RL-EK
Ultra Librarian 3D Model Ultra Librarian AT91SAM9RL-EK CAD Model

Description

Microchip Technology AT91SAM9RL-EK Evaluation Kit

The AT91SAM9RL-EK from Microchip Technology is a comprehensive evaluation kit designed to support the development and rapid prototyping of applications using the AT91SAM9RL microcontroller. This powerful and versatile evaluation kit provides developers with the necessary tools to explore the full potential of the AT91SAM9RL MCU, which is based on the ARM926EJ-S core and is ideal for embedded applications requiring high levels of processing power and connectivity.

The AT91SAM9RL-EK board includes a range of features that facilitate development, such as:

  • A full-featured AT91SAM9RL64 microcontroller with 64MB SDRAM and 256MB NAND Flash memory for robust storage and application execution capabilities.
  • Multiple connectivity options, including USB Host and Device ports, Ethernet, and serial interfaces, allowing for versatile communication and data transfer.
  • An LCD interface with a touch screen, enabling the creation of interactive user interfaces and display-based applications.
  • Audio input and output capabilities, which are essential for multimedia applications.
  • Expansion headers and a range of I/O lines that provide easy access to the microcontroller's peripherals and GPIOs for custom development and testing.

The kit also comes with a suite of software tools that includes drivers, example code, and comprehensive documentation, assisting developers in quickly getting started with their projects. The development environment supports popular programming languages and development platforms, ensuring a smooth integration into existing workflows.

Whether you are developing industrial control systems, point-of-sale terminals, smart home devices, or any other application that requires a reliable and powerful microcontroller, the AT91SAM9RL-EK Evaluation Kit is an excellent starting point. With its rich set of features and Microchip Technology's support, this evaluation kit is a valuable asset for engineers and developers looking to harness the power of the AT91SAM9RL MCU.

You May Also Be Interested in

Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess