EN
  • EN
  • DE

AT93C46A-10SI-2.5

Part No AT93C46A-10SI-2.5
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT SPI 2MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2 MHz 8-SOIC
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 93C46A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912011-AT93C46A-10SI-2.5
Ultra Librarian 3D Model Ultra Librarian AT93C46A-10SI-2.5 CAD Model

Description

Microchip Technology's AT93C46A-10SI-2.5 EEPROM

The AT93C46A-10SI-2.5 is a high-performance, electrically erasable programmable read-only memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This integrated circuit is specifically designed to deliver a reliable storage solution for data that must be preserved across power cycles, such as device configuration settings or calibration data.

Key Features

  • Memory Size: The AT93C46A-10SI-2.5 offers a memory size of 1 Kbit, organized as 64 x 16 or 128 x 8 bits, which is ideal for small-scale data storage requirements.
  • Operating Voltage: It operates at a voltage range of 2.5V to 5.5V, making it versatile for various low-power applications and compatible with most microcontrollers.
  • Interface: The device features a simple and efficient Serial Peripheral Interface (SPI) that ensures easy integration with the host system and fast data transfer rates.
  • Speed: With an operating speed of 10MHz, the AT93C46A-10SI-2.5 provides rapid access to stored information, enhancing the performance of the overall system.
  • Package: It comes in a compact SOIC (Small Outline Integrated Circuit) package, specifically the 8-lead SOIC form factor, which is suitable for space-constrained applications.
  • Endurance: The EEPROM boasts a high write endurance with a minimum of 1 million write cycles, ensuring data reliability and a long lifespan.
  • Data Retention: It offers a data retention period of at least 100 years, providing a stable and durable data storage solution.

Applications

The AT93C46A-10SI-2.5 is commonly used in a variety of applications that require low-density non-volatile memory storage. It is particularly suitable for:

  • Portable electronic devices
  • Smart cards
  • Industrial control systems
  • Medical equipment
  • Automotive electronics

Microchip Technology's commitment to quality ensures that the AT93C46A-10SI-2.5 EEPROM meets the rigorous standards required for professional electronic components. Whether you are designing a new system or upgrading an existing one, this EEPROM offers a dependable and cost-effective solution for your non-volatile memory needs.

You May Also Be Interested in

Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess