EN
  • EN
  • DE

AT93C56B-SSHM-B

Part No AT93C56B-SSHM-B
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 2KBIT 3-WIRE 8SOIC / EEPROM Memory IC 2Kbit 3-Wire Serial 2 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8, 128 x 16
Memory Interface 3-Wire Serial
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 93C56B
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 566312-AT93C56B-SSHM-B
Ultra Librarian 3D Model Ultra Librarian AT93C56B-SSHM-B CAD Model

Description

The AT93C56B-SSHM-B is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is a part of the AT93Cxx series, which is known for its high-performance and low-power data storage solutions.

Key Features

  • Memory Size: The AT93C56B-SSHM-B offers a storage capacity of 2K (256 x 8 or 128 x 16) which is suitable for storing configuration settings, calibration data, or small application parameters.
  • Operating Voltage: It operates within a voltage range of 1.8V to 5.5V, making it versatile for various applications and compatible with most microcontrollers.
  • Communication Interface: The device uses a simple and efficient two-wire serial interface (I²C) for communication, allowing for easy integration into most embedded systems.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms maximum, ensuring quick data updates and minimizing system downtime.
  • Endurance: The EEPROM has a write endurance of 1 million write cycles, demonstrating its ability to handle frequent data changes over its lifespan.
  • Data Retention: It provides long-term data retention of a minimum of 100 years, offering a stable and dependable storage solution.
  • Package: The device comes in an 8-lead SOIC package, which is widely used and easy to solder onto PCBs, making it suitable for both prototyping and mass production.
  • Temperature Range: Its operational temperature range of -40°C to +85°C ensures reliability in various environmental conditions.

Applications

The AT93C56B-SSHM-B is ideal for applications that require low-density, non-volatile memory storage. It is commonly used in a variety of industries, including automotive, consumer electronics, industrial automation, and telecommunications. Typical applications include device configuration, calibration data storage, product identification, and storing user preferences.

Conclusion

With its combination of durability, low power consumption, and ease of integration, the AT93C56B-SSHM-B from Microchip Technology is an excellent choice for designers and engineers looking for a dependable EEPROM solution. Its reliable performance and longevity make it a smart investment for long-term data storage needs.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4711 $51.8210
260+ $0.3866 $100.5160
405+ $0.3745 $151.6725
555+ $0.3624 $201.1320
715+ $0.3503 $250.4645
960+ $0.3141 $301.5360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,370 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess