EN
  • EN
  • DE

AT97SC3203-X9M10

Part No AT97SC3203-X9M10
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description AVR RISC MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Microchip Technology
Package Bulk
Product Status Active
Programmable Not Verified
Applications Trusted Platform Module (TPM)
Core Processor AVR
Program Memory Type EEPROM
Interface LPC
Number of I/O 1
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 63322-AT97SC3203-X9M10
Ultra Librarian 3D Model Ultra Librarian AT97SC3203-X9M10 CAD Model

Description

The AT97SC3203-X9M10 is a cutting-edge secure microcontroller from Microchip Technology, designed to provide robust security solutions for a variety of applications. This product is a part of the trusted platform module (TPM) family, which is widely recognized for enhancing hardware-based security in computing systems.

Key Features

  • Advanced Security: The AT97SC3203-X9M10 is built to safeguard sensitive data and operations at the hardware level, offering features such as secure boot, secure storage, and cryptographic operations.
  • Cryptographic Support: It supports a wide range of cryptographic algorithms including RSA, SHA-1, SHA-256, HMAC, and AES, making it highly versatile for different security applications.
  • TPM 1.2 Compliance: This device adheres to the TPM 1.2 specification, ensuring compatibility with existing security frameworks and protocols.
  • Multiple Interface Options: With support for both LPC and SPI interfaces, the AT97SC3203-X9M10 provides flexibility in system integration and communication with host processors.
  • Low Power Consumption: Engineered for efficiency, it operates with minimal power draw, making it suitable for power-sensitive applications.

Applications

The AT97SC3203-X9M10 is ideal for use in a variety of sectors where security is paramount. These include:

  • Personal Computing Devices
  • Enterprise Systems
  • Embedded Systems
  • Networking Equipment
  • Industrial Control Systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT97SC3203-X9M10 is no exception. It is manufactured to the highest standards, ensuring reliability and performance in even the most demanding environments.

Support and Resources

Microchip Technology provides comprehensive support for the AT97SC3203-X9M10, including detailed datasheets, technical documentation, and customer support services to assist with integration and troubleshooting.

With the AT97SC3203-X9M10, Microchip Technology continues its legacy of delivering secure and reliable microcontroller solutions that meet the evolving needs of modern security-conscious applications.

You May Also Be Interested in

Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8085 $58.0850
25+ $4.7655 $119.1375
38+ $4.6165 $175.4270
52+ $4.4675 $232.3100
67+ $4.3185 $289.3395
90+ $3.8716 $348.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess