EN
  • EN
  • DE
  • IT

AT97SC3205T-H3M4410B

Part No AT97SC3205T-H3M4410B
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description PROD STD IND I2C TPM 4X4 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Applications Trusted Platform Module (TPM)
Core Processor AVR
Number of I/O 4
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (4x4)
Win Source Part Number 1043597-AT97SC3205T-H3M4410B
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 490
Ultra Librarian 3D Model Ultra Librarian AT97SC3205T-H3M4410B CAD Model

Description

Microchip Technology AT97SC3205T-H3M4410B Overview

The AT97SC3205T-H3M4410B is a cutting-edge cryptographic module designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of the Trusted Platform Module (TPM) family, which is intended to provide hardware-based security related functions. A TPM is a dedicated microcontroller designed to secure hardware through integrated cryptographic keys.

This particular module, the AT97SC3205T-H3M4410B, is a TPM 1.2 compliant device that conforms to the Trusted Computing Group (TCG) specifications for TPMs. It is built to enhance system integrity by integrating cryptographic keys into devices and providing a secure processing environment for handling sensitive data. The module is equipped with multiple physical security mechanisms to provide tamper resistance and is designed for a wide range of applications, including personal computers, servers, networking equipment, and embedded systems.

The device features a range of cryptographic capabilities, including RSA key generation, digital signature and verification, encryption and decryption, and secure hash functions. These functions are essential for performing tasks such as secure boot, digital rights management (DRM), and user authentication. The AT97SC3205T-H3M4410B also supports secure storage for keys, certificates, and user data, ensuring that sensitive information is kept confidential and protected from unauthorized access.

The AT97SC3205T-H3M4410B is designed for easy integration into various platforms, thanks to its versatile communication interfaces, which include LPC, SPI, and I2C. Its robust design and compliance with industry standards make it an ideal choice for manufacturers looking to enhance the security of their systems.

In summary, the AT97SC3205T-H3M4410B from Microchip Technology is a highly secure and efficient solution for system manufacturers who need to implement hardware-based security in their products. Its adherence to TPM 1.2 standards and strong cryptographic capabilities make it a reliable choice for protecting sensitive data and ensuring the integrity of computing environments.

You May Also Be Interested in

Texas Instruments
SERIAL I/O CONTROLLER, 2 CHANNEL
Lowest to $17.2964
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.6299
Unitrode
DUAL MARKED (5962-9326501MCA)
Need more? Email Us
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $0.2668
STMicroelectronics
IC DSP/MCU INFOTAINMENT
Lowest to $12.9321
STMicroelectronics
IC BLDC CTLR STM32 48VFQFPN
Lowest to $6.6660
Nuvoton Technology Corporation of America
IC LPC SUPER I/O 128LQFP
Lowest to $20.1077
Infineon Technologies
MCU WITH LIN & POWER SWITCHES
Lowest to $9.4135
Microchip Technology
IC CTRLR HUB 128QFP
Lowest to $6.5663

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess