The AT97SC3205TG3M4400 is a cutting-edge security module from Microchip Technology, designed to enhance the security features of various embedded systems. This Trusted Platform Module (TPM) is built on the TPM 1.2 specification, providing hardware-based security functions that are essential for protecting sensitive information in today's digital world.
Key Features
- Robust Security: The module offers a range of security services, including secure generation of cryptographic keys, random number generation, and secure storage for sensitive data.
- Encryption Support: It supports various encryption algorithms, such as RSA, SHA-1, and HMAC, to ensure the integrity and confidentiality of the data.
- Endorsement Key (EK): Comes with a unique EK that allows for secure machine authentication.
- Platform Authentication: Enables secure platform authentication, ensuring that only trusted hardware can interact with sensitive data.
- Multi-purpose: Ideal for use in a wide range of applications, including PCs, servers, networking equipment, and embedded systems.
Specifications
| Part Number |
AT97SC3205TG3M4400 |
| Manufacturer |
Microchip Technology |
| Compliance |
TPM 1.2 Specification |
| Interface |
SPI (Serial Peripheral Interface) |
| Supply Voltage |
3.3V |
| Operating Temperature |
-40°C to +85°C |
Applications
The AT97SC3205TG3M4400 is versatile and can be integrated into a variety of systems requiring robust security measures. It is particularly suitable for:
- Personal Computers and Laptops
- Enterprise Servers and Storage Devices
- Networking Equipment
- Embedded Systems
- Internet of Things (IoT) Devices
With the AT97SC3205TG3M4400, Microchip Technology provides a secure and reliable solution for safeguarding digital assets, ensuring that systems are protected against unauthorized access and tampering.