EN
  • EN
  • DE

ATA5570CTAQY

Part No ATA5570CTAQY
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046728-ATA5570CTAQY
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATA5570CTAQY CAD Model

Description

Microchip Technology ATA5570CTAQY RFID Transponder

The ATA5570CTAQY is a cutting-edge RFID (Radio-Frequency Identification) transponder from the renowned manufacturer Microchip Technology. This advanced component is designed to provide a seamless and secure method for wireless data transmission and identification across various applications. The ATA5570CTAQY is part of Microchip's extensive portfolio of RFID devices, which are known for their reliability and performance.

Key Features

  • Frequency: The ATA5570CTAQY operates at 125 kHz, which is a common low frequency for RFID systems, offering a good balance between read range and interference resistance.
  • Memory: It comes with a programmable read/write memory, allowing for flexible data storage solutions tailored to specific application requirements.
  • Programming: The transponder can be easily programmed and reprogrammed with a unique identification code, making it suitable for a wide range of uses, from asset tracking to access control.
  • Security: With built-in security features, the ATA5570CTAQY ensures that the stored data is protected against unauthorized access, providing peace of mind in sensitive applications.
  • Form Factor: The compact design of this RFID transponder makes it ideal for embedding into a variety of form factors, such as key fobs, cards, or tags.
  • Durability: Constructed to withstand harsh environments, the ATA5570CTAQY is robust and reliable, suitable for both indoor and outdoor applications.

Applications

The versatility of the ATA5570CTAQY allows it to be used in a multitude of applications, including:

  • Access control systems
  • Animal identification
  • Asset tracking
  • Inventory management
  • Waste management systems
  • Industrial automation

Microchip Technology's ATA5570CTAQY RFID transponder is a testament to the company's commitment to providing advanced and secure identification solutions that cater to a wide array of industries. With its robust design, flexible memory options, and secure data storage, the ATA5570CTAQY is an ideal choice for businesses looking to leverage RFID technology to enhance their operations and services.

You May Also Be Interested in

Generic
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess