EN
  • EN
  • DE
  • IT

ATA5743P6-TGQY 19

Part No ATA5743P6-TGQY 19
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RCVR ASK/FSK 600KHZ 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 300MHz to 450MHz
Sensitivity -110dBm
Data Rate (Max) 10 kBaud
Modulation or Protocol ASK, FSK
Applications RKE, Telemetering, Security Technology
Current - Receiving 7.5mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 20-SOIC
Win Source Part Number 1019932-ATA5743P6-TGQY 19
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA5743P6-TGQY 19 CAD Model

Description

The ATA5743P6-TGQY 19 is a highly sophisticated, low-power RF receiver from Microchip Technology, designed to meet the rigorous demands of the modern wireless communication industry. This compact and efficient receiver is part of Microchip's renowned product lineup, known for its reliability and performance in various applications.

Key Features:

  • Frequency Range: The device operates in the UHF frequency range, which is ideal for automotive and industrial remote control systems.
  • Modulation: It supports ASK and FSK modulation techniques, providing flexibility in designing communication protocols.
  • Low Power Consumption: Designed for battery-operated devices, it has an exceptional power-saving mode, ensuring long battery life for remote keyless entry systems.
  • High Sensitivity: With its high sensitivity, the ATA5743P6-TGQY 19 can detect weak signals, enabling reliable communication over extended ranges.
  • Integrated Features: It includes an integrated PLL synthesizer and a fully integrated IF filter, which reduces the need for external components and simplifies circuit design.
  • Temperature Range: This receiver is operational over a broad temperature range, making it suitable for harsh environmental conditions.
  • Package: The device comes in a compact QFN package, which is perfect for space-constrained applications.

Applications:

The ATA5743P6-TGQY 19 is ideal for a variety of applications, including:

  • Automotive remote keyless entry (RKE)
  • Tire pressure monitoring systems (TPMS)
  • Garage door openers
  • Wireless alarm and security systems
  • Home automation

Quality and Support:

Microchip Technology is committed to providing customers with high-quality products and comprehensive technical support. The ATA5743P6-TGQY 19 is backed by Microchip's global customer service and support network, ensuring that assistance is readily available for product integration and troubleshooting.

For detailed technical specifications, application notes, and datasheets, customers are encouraged to visit the official Microchip Technology website or contact their sales representative.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 75UFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.36GHz ~ 2.48GHz 75-UFBGA, WLCSP
Lowest to $7.8324
Skyworks Solutions Inc.
RF RX AM/FM 64MHZ-108MHZ 40QFN / series RF Receiver AM, FM 64MHz ~ 108MHz, 510MHz ~ 1.71GHz PCB, Surface Mount 40-QFN (6x6)
Lowest to $24.7416
Telit
RF RECEIVER GPS 1575.42MHZ 34QFN / series RF Receiver GPS 1575.42MHz -163dBm PCB, Surface Mount
Lowest to $11.4253
Cypress Semiconductor Corp
RX TXRX MOD BLE 5 CHIP SMD / Bluetooth Bluetooth v5.0 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Lowest to $7.1404
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $32.2557
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $52.3881
Skyworks Solutions Inc.
FM AM AUTO / series RF Receiver AM, FM, SW-LW 144kHz ~ 288kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 30MHz, 64MHz ~ 108MHz PCB, Surface Mount 84-QFN (12x12)
Lowest to $24.7389
Silicon Labs
RF TX IC 142MHZ-1.05GHZ 20VFQFN / RF Transmitter 142MHz ~ 1.05GHz 13dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
Lowest to $4.7584
GainSpan Corporation
GS2011M Series 2.4 GHz 15 dBm 3.6 V 49 Pin b/g/n Wi Fi Module w/u.FL Connector
Lowest to $69.1469

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,740 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess