EN
  • EN
  • DE

ATA5774C-PXQW

Part No ATA5774C-PXQW
Manufacturer Microchip Technology
Catalog RF Transmitters
Description IC TX UHF ASK/FSK 432MHZ 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 429MHz to 439MHz
Applications General Purpose
Modulation or Protocol UHF
Power - Output 7.5dBm
Current - Transmitting 14mA
Data Interface SPI
Antenna Connector PCB, Surface Mount
Memory Size 4kB Flash, 256B EEPROM, 256B SRAM
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Dimension 24-VQFN Exposed Pad
Win Source Part Number 1019944-ATA5774C-PXQW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA5774C-PXQW CAD Model

Description

Microchip Technology ATA5774C-PXQW

The ATA5774C-PXQW is a sophisticated, highly integrated component designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product stands out as a testament to Microchip's commitment to providing advanced solutions for the automotive industry, particularly in the realm of Radio Frequency (RF) remote keyless entry (RKE) systems.

Key Features:

  • High Integration: The device includes a transmitter for ASK/FSK modulation, which operates in the frequency range of 300 MHz to 450 MHz, making it highly versatile for various global RKE standards.
  • Low Power Consumption: Designed with power efficiency in mind, the ATA5774C-PXQW ensures minimal battery usage, prolonging the life of the RKE system's power source and reducing maintenance needs.
  • Enhanced Security: It incorporates advanced security features, such as KeeLoq® encryption, to prevent unauthorized access and cloning, ensuring the vehicle's security is uncompromised.
  • Flexible Programming: The product offers programmable options for output power, modulation indices, and frequency channels, allowing for customization to meet specific application requirements.
  • Robust Design: The device is designed to withstand the harsh conditions of the automotive environment, ensuring reliable performance over a wide temperature range.

Applications:

The ATA5774C-PXQW is ideal for use in various automotive applications, including but not limited to:

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Remote Start systems
  • Wireless Control modules

With its robust feature set and Microchip's reputation for quality, the ATA5774C-PXQW is an excellent choice for manufacturers looking to incorporate reliable and secure RF communication capabilities into their automotive products.

You May Also Be Interested in

NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
NXP / Nexperia
Lowest to $22.8251
Micrel
QwikRadio® ASK Transmitter
Lowest to $0.8493
Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess