EN
  • EN
  • DE

ATA5780N

Part No ATA5780N
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046732-ATA5780N
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATA5780N CAD Model

Description

Microchip Technology's ATA5780N: A High-Performance Low-Power RF Receiver

The ATA5780N from Microchip Technology is a cutting-edge RF receiver that is specifically designed for the demanding requirements of automotive and industrial radio frequency applications. This powerful component is an integral part of wireless control systems, such as Remote Keyless Entry (RKE), Passive Entry Go (PEG), Tire Pressure Monitoring Systems (TPMS), and various other applications that require reliable RF communication.

The ATA5780N operates in the high frequency range of 300 to 450 MHz, providing exceptional sensitivity and selectivity which ensures robust signal reception even in noisy environments. Its low-power consumption is a standout feature, making it an ideal choice for battery-operated devices where power efficiency is critical.

Key features of the ATA5780N include:

  • High Sensitivity: With its excellent receiver sensitivity, the ATA5780N ensures reliable signal detection, which is crucial for the consistent performance of the wireless system it serves.
  • Low Power Consumption: Designed for energy efficiency, it helps in extending the battery life of the devices it's integrated into, reducing the need for frequent battery replacements.
  • Frequency Range: Its broad operating frequency range allows for flexible application across various RF communication systems.
  • Integrated Features: The ATA5780N comes with an integrated Low Noise Amplifier (LNA), Phase-Locked Loop (PLL) synthesizer, and a fully integrated IF filter, which simplifies the design and reduces the bill of materials for the end product.
  • Temperature Range: It is designed to operate over a wide temperature range, making it suitable for the harsh environments often encountered in automotive and industrial applications.

Microchip Technology's ATA5780N is not just a component; it is a solution that offers reliability, efficiency, and performance. Its integration into your design ensures that your product will meet the high standards required for modern RF communication systems. Whether you are developing a new RKE system or upgrading an existing TPMS, the ATA5780N provides the functionality and dependability that designers have come to expect from Microchip Technology.

For more information, datasheets, and support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Hewlett Packard
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess