EN
  • EN
  • DE

ATA6561-GAQW-N

Part No ATA6561-GAQW-N
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1/1 Transceiver - CAN 8-SO
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Reel - TR
Family Name ATA6561
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA6561-GAQW-NCT, ATA6561-GAQW-NTR, ATA6561-GAQW-NDKR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851743-ATA6561-GAQW-N
Ultra Librarian 3D Model Ultra Librarian ATA6561-GAQW-N CAD Model

Description

Microchip Technology's ATA6561-GAQW-N CAN Transceiver

The ATA6561-GAQW-N is a high-performance CAN (Controller Area Network) transceiver from Microchip Technology, designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device is particularly suitable for automotive applications and industrial automation systems where reliable data communication is essential.

The transceiver is compliant with the ISO 11898-2:2016 standard and offers a wide range of features that enhance its performance in harsh environments. It supports CAN FD (Flexible Data-rate) for higher bandwidth requirements, capable of data rates up to 5 Mbps. Additionally, the ATA6561-GAQW-N provides excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, ensuring robust communication in electrically noisy environments.

The device operates over a common-mode range from -12V to +12V, with a maximum operating voltage from -58V to +58V, protecting against transients in the automotive environment. It includes features like a power-on reset and voltage brown-out protection, which contribute to its reliable operation under varying conditions.

The ATA6561-GAQW-N is available in a small 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for applications where space is at a premium. Its small footprint does not compromise its performance or functionality, making it an excellent choice for a wide range of CAN-based applications.

Key features of this CAN transceiver include:

  • ISO 11898-2:2016 and CAN FD compliant
  • Up to 5 Mbps data rate for CAN FD
  • Wide common-mode range for robust operation
  • Excellent EMC and ESD performance
  • Power-on reset and voltage brown-out protection
  • Operational in temperatures ranging from -40°C to +125°C
  • Small 8-pin SOIC package

The Microchip ATA6561-GAQW-N is a reliable and robust solution for your CAN network communication needs, ensuring data integrity and resilience in demanding applications.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5319 $50.5305
230+ $0.4364 $100.3720
355+ $0.4228 $150.0940
490+ $0.4091 $200.4590
635+ $0.3955 $251.1425
850+ $0.3546 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,222 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess