EN
  • EN
  • DE

ATA6570-GCQW1

Part No ATA6570-GCQW1
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description CAN TRX W WD, WAKE-UP PIN & PN  /  1/1 Transceiver Half CAN 14-VDFN (4.5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Tape & Reel (TR)
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 120 mV
Data Rate 5Mbps
Voltage - Supply 4.55V ~ 28V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-VDFN (4.5x3)
Base Product Number ATA6570
Other Names 150-ATA6570-GCQW1TR
Standard Package 6,000
Win Source Part Number 961529-ATA6570-GCQW1
Ultra Librarian 3D Model Ultra Librarian ATA6570-GCQW1 CAD Model

Description

Microchip Technology's ATA6570-GCQW1 CAN Transceiver

The ATA6570-GCQW1 is a versatile CAN (Controller Area Network) transceiver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance device is an integral component for automotive and industrial communication systems, ensuring reliable data transmission in harsh environments.

Key Features:

  • ISO 11898-2:2016 Compliant: The ATA6570-GCQW1 adheres to the latest CAN standards, ensuring compatibility with existing CAN networks and providing support for new CAN 2.0 and CAN FD protocols.
  • High-Speed Operation: Capable of operating at speeds of up to 5 Mbps for CAN FD, this transceiver is designed for high-speed communication required in modern automotive and industrial applications.
  • Low-Power Modes: It features various power-saving modes, including Sleep and Standby, which help reduce power consumption when the network is idle or in low-activity states.
  • Robust Protection Features: The device includes protections against over-temperature, short circuits, and voltage transients. This ensures reliable operation even in the face of electrical disturbances commonly found in automotive environments.
  • Wide Operating Voltage Range: With an operating voltage range from 4.5V to 5.5V, the ATA6570-GCQW1 can accommodate fluctuations in power supply, maintaining stable operation throughout.

Applications:

The ATA6570-GCQW1 is ideal for a wide range of applications, particularly in the automotive sector, where it can be used in powertrain systems, chassis control modules, and advanced driver assistance systems (ADAS). Its robustness and high-speed capabilities also make it suitable for industrial automation, where reliable communication is critical.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the ATA6570-GCQW1 is no exception. It is manufactured to meet the high standards required in the automotive industry, ensuring long-term reliability and performance.

With its combination of features, the ATA6570-GCQW1 is an excellent choice for designers looking to implement or upgrade CAN communication systems in their automotive or industrial products.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9213 $57.6390
65+ $1.5765 $102.4725
100+ $1.5272 $152.7200
140+ $1.4780 $206.9200
175+ $1.4287 $250.0225
235+ $1.2809 $301.0115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess