EN
  • EN
  • DE

ATA6625C-TAPY

Part No ATA6625C-TAPY
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX LIN W/VOLT REG 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Supply Voltage - Operating 5 V to 27 V
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1019978-ATA6625C-TAPY
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ATA6625C-TAPY CAD Model

Description

Microchip Technology's ATA6625C-TAPY

The ATA6625C-TAPY is a sophisticated CAN (Controller Area Network) transceiver designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is tailored for high-speed automotive networking applications and is compliant with the ISO 11898-2 standard. It is particularly well-suited for use in systems where low power consumption and high data integrity are essential.

Key Features:

  • High-Speed CAN Performance: The ATA6625C-TAPY is capable of data transmission rates up to 1 Mbps, making it ideal for the fast-paced data exchange required in modern vehicles.
  • Low Power Consumption: With a very low sleep current of less than 15 µA, this transceiver helps to minimize the power consumption of the system, which is critical for battery-powered applications.
  • Wake-Up Functionality: The device includes wake-up capability via the CAN bus, allowing for remote activation of the network node, which is essential for modern vehicle networks that require constant readiness.
  • Protection Features: The ATA6625C-TAPY is equipped with robust protection against transients, ensuring reliable operation in the challenging electrical environments found in automotive applications.
  • Temperature Range: It operates over a wide temperature range from -40°C to 125°C, suitable for harsh automotive environments.

Applications:

The ATA6625C-TAPY is designed for a variety of applications within the automotive sector, including but not limited to:

  • On-board diagnostics
  • Body control modules
  • Powertrain and engine management systems
  • Advanced driver-assistance systems (ADAS)
  • Gateway modules

Quality and Reliability:

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The ATA6625C-TAPY is no exception, as it is manufactured to meet the stringent demands of the automotive industry. With its advanced features and proven performance, the ATA6625C-TAPY is an excellent choice for designers looking to implement a reliable CAN network in their automotive applications.

You May Also Be Interested in

Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess