EN
  • EN
  • DE

ATA6823C-PHQW

Part No ATA6823C-PHQW
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 6.5V-22.7V 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Motor Driver Power MOSFET LIN, PWM 32-QFN (7x7)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-VQFN Exposed Pad
Case / Package 32-QFN (7x7)
Family Name ATA6823C
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA6823CPHQW, ATA6823C-PHQW-ND, ATA6823C-PHQWTR, ATA6823C-PHQWCT, ATA6823C-PHQWDKR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862277-ATA6823C-PHQW
Ultra Librarian 3D Model Ultra Librarian ATA6823C-PHQW CAD Model

Description

Microchip Technology's ATA6823C-PHQW

The ATA6823C-PHQW is a high-performance, fully integrated H-bridge driver IC designed by Microchip Technology, tailored for automotive and industrial motion control applications. This robust component is engineered to drive DC motors and other inductive loads, providing a compact and efficient solution for system designers.

Key Features

  • High-Voltage Operation: The device is capable of operating at supply voltages up to 40V, making it suitable for a wide range of applications that require higher operational voltages.
  • Output Current: It can deliver output currents up to 6A, ensuring reliable performance for driving motors in demanding conditions.
  • Integrated Protection Features: The ATA6823C-PHQW includes over-temperature, over-current, and under-voltage lockout protections, safeguarding the IC and the system it is part of from potential damage due to abnormal operating conditions.
  • Low Standby Current: The device is designed to have a low standby current, reducing power consumption when the motor is not in active use, which is particularly beneficial for battery-powered applications.
  • Diagnostic Functions: Built-in diagnostic capabilities allow for monitoring the status of the driver, contributing to system reliability and maintenance.
  • Package: The component is offered in a QFN package, which is known for its small footprint and excellent thermal performance, enabling more compact and efficient designs.

Applications

The ATA6823C-PHQW is highly versatile and can be used in a variety of applications, including:

  • Automotive systems such as power windows, door locks, and seat adjusters
  • Industrial automation equipment
  • Robotics and automated guided vehicles (AGVs)
  • Consumer electronics that require motor control like smart home devices

With its robust design and comprehensive feature set, the ATA6823C-PHQW from Microchip Technology stands out as a reliable choice for engineers seeking a high-quality H-bridge driver IC. Its integration of control and diagnostic features, along with its protective measures, ensures that it delivers both performance and peace of mind in critical applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess