EN
  • EN
  • DE

TPS24751RUVR

Part No TPS24751RUVR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 18V N-Channel Positive Voltage 36-Pin VQFN EP T/R / IC CTRLR HOT SWAP 2.5-18V 36VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, Thermal Limit
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage - Operating 2.5 V to 18 V
Current - Output (Max) 12A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 36-VQFN (7x3.5)
Feature Pins EN, FLTB, IMON, OV, PGB, PROG, SET, TIMER
Win Source Part Number 1111492-TPS24751RUVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS24751
Introduction Date October 23, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS24751RUVR CAD Model

Description

Product Overview: TPS24751RUVR from Texas Instruments

The TPS24751RUVR is a highly integrated, feature-rich power management IC designed by Texas Instruments (TI) to provide advanced circuit protection and control for a variety of applications. This versatile device is ideal for systems that require precise current monitoring and robust protection features.

Key Features

  • Adjustable Over-Current Protection: The TPS24751RUVR offers an adjustable over-current threshold, allowing designers to tailor the protection to their specific needs. This helps prevent damage to the system caused by excessive current.
  • Fast Over-Current Response: With its quick response to over-current conditions, this device ensures that the system is protected promptly, minimizing the risk of component failure.
  • Wide Operating Voltage Range: This IC operates over a broad input voltage range, making it suitable for a variety of power supply configurations and ensuring compatibility with different system designs.
  • High Efficiency: TI's TPS24751RUVR is designed for high efficiency, which is critical for reducing heat generation and improving system reliability.
  • Power Good (PG) Output: The inclusion of a Power Good output provides a reliable system status indicator, which is useful for sequencing and monitoring purposes.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device and the system from damage due to overheating.

Applications

The TPS24751RUVR is suitable for a wide range of applications, including:

  • Point-of-Load (POL) power supplies
  • Hot-swap applications
  • Server and telecom power systems
  • Industrial and automotive systems
  • Networking equipment

Package and Availability

The device comes in a compact QFN package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into various electronic systems. For pricing, availability, and additional technical specifications, customers can visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9619 $52.9045
130+ $0.7892 $102.5960
200+ $0.7646 $152.9200
275+ $0.7399 $203.4725
350+ $0.7152 $250.3200
470+ $0.6413 $301.4110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess