EN
  • EN
  • DE
  • IT

ATA6836C-TIQY-19

Part No ATA6836C-TIQY-19
Manufacturer Microchip Technology
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER SER SO28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Part Status Obsolete (End Of Life)
Output Configuration Half Bridge (6)
Applications Bulbs, DC Motors, Resistors
Interface SPI
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On (Typ) 1Ohm LS, 1Ohm HS
Current - Peak Output 650mA
Supply Voltage (V) 4.75V ~ 5.25V
Voltage - Load 5.5V ~ 40V
Temperature Range - Operating -40°C ~ 150°C
Features Status Flag
Fault Protection Open Load Detect, Over Temperature, Short Circuit, UVLO
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SO
Part Number Series ATA6836C
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809188-ATA6836C-TIQY-19
Ultra Librarian 3D Model Ultra Librarian ATA6836C-TIQY-19 CAD Model

Description

Microchip Technology ATA6836C-TIQY-19

The ATA6836C-TIQY-19 is an advanced hex half-bridge driver designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of automotive solutions, tailored to meet the rigorous standards of the automotive industry.

Built on a high-voltage silicon-on-insulator (SOI) process, the ATA6836C-TIQY-19 offers an array of features that make it ideal for controlling six independent half-bridge drivers or three full H-bridge drivers. This flexibility allows for the management of various loads, including DC motors, stepper motors, and other inductive loads in automotive applications.

The device is designed to operate over a wide supply voltage range from 5.5V to 28V, which ensures compatibility with a broad spectrum of automotive power systems. Additionally, it includes integrated protection features such as overtemperature shutdown, overload protection, and full short-circuit protection. These safety features are crucial in preventing damage to the device and ensuring reliable operation under adverse conditions.

The ATA6836C-TIQY-19 also boasts a low-power consumption mode and a sleep mode to minimize the power drain when the device is not active, contributing to the overall energy efficiency of the system it's integrated into. The product comes in a QFN24 package, which is known for its small form factor and excellent thermal performance, making it suitable for space-constrained applications.

With its robust design and comprehensive feature set, the ATA6836C-TIQY-19 from Microchip Technology represents a state-of-the-art solution for automotive and industrial motion control applications. Its reliability and performance under challenging conditions make it an excellent choice for designers seeking to create advanced, energy-efficient, and durable systems.

You May Also Be Interested in

Analog Devices Inc.
ISOLATED HALF-BRIDGE DRIVER / Driver
Lowest to $5.3294
Renesas Electronics America
MOD SMART POWER STAGE SPS / Driver
Need more? Email Us
Renesas Electronics America
MOD SMART POWER STAGE SPS / Driver
Lowest to $5.1938
ON Semiconductor
IC HALF BRIDGE DRVR 50A 33WQFNW
Lowest to $49.2632
ON Semiconductor
IC BRIDGE DRIVER ON/OFF MFP14S / Driver
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Lowest to $1.5272
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23SOP
Lowest to $5.2756
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 50A 27TLGA
Lowest to $3.2344
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $6.0243

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.2521 $65.0420
49+ $2.6687 $130.7663
76+ $2.5846 $196.4296
104+ $2.5019 $260.1976
134+ $2.4177 $323.9718
179+ $2.1681 $388.0899
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess