EN
  • EN
  • DE
  • IT

IRSM515-065PA

Part No IRSM515-065PA
Manufacturer Infineon Technologies
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 2.6A 23SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Infineon Technologies
Series µIPM™-DIP
Package Bulk
Product Status Active
Output Configuration Half Bridge (3)
Applications AC Motors
Interface Logic
Load Type Inductive
Technology UMOS
Rds On (Typ) 1Ohm
Current - Output / Channel 2.6A
Current - Peak Output 15A
Voltage - Supply 13.5V ~ 16.5V
Voltage - Load 400V (Max)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Bootstrap Circuit
Fault Protection UVLO
Mounting Type Surface Mount
Package / Case 32-PowerSMD Module, 23 Leads
Supplier Device Package 23-SOP
Base Product Number IRSM515
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875301-IRSM515-065PA
Ultra Librarian 3D Model Ultra Librarian IRSM515-065PA CAD Model

Description

The 875301-IRSM515-065PA is a power management integrated circuit (IC) specifically designed for full half-bridge drivers.

  • Series: Infineon Technologies µIPM™-DIP series
  • Feature: bootstrap circuit
  • Application: AC motor applications
  • Package Type: bulk
  • Standard Package: 1 piece
  • Technology: UMOS
  • Logic Interface: yes
  • Current Output per Channel: 2.6A
  • Fault Protection: UVLO
  • Output Configuration: half bridge
  • Maximum Load Voltage: 400V
  • Rds On (Typ): 1 Ohm
  • Mounting Type: surface mount type
  • Package/Case: 32-PowerSMD Module, 23 Leads
  • Supplier Device Package: 23-SOP
  • Operating Temperature Range: -40°C to 150°C
  • ECCN: EAR99
  • HTSUS Code: 8542.39.0001
  • Base Product Number: IRSM515
  • Status: active

You May Also Be Interested in

ON Semiconductor
MOTION CONTROL ELECTRONIC / Driver
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 42A TO263-7
Need more? Email Us
ON Semiconductor
IC BRIDGE DRIVER ON/OFF MFP14S / Driver
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 4A 31PQFN
Lowest to $4.4556
Harris Corporation
IC FULL BRIDGE DRIVER 20DIP
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.7975
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 50A 27TLGA
Lowest to $3.2344
ON Semiconductor
IC SPS MOD POWER STAGE PQFN39 / Driver
Lowest to $5.3355
STMicroelectronics
IC HALF BRIDGE DRIVER PWRSSO36
Lowest to $4.6842

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2756 $58.0316
26+ $4.3287 $112.5462
41+ $4.1935 $171.9335
56+ $4.0582 $227.2592
72+ $3.9229 $282.4488
96+ $3.5171 $337.6416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess