EN
  • EN
  • DE

BTN8946TAAUMA1

Part No BTN8946TAAUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRVR 42A TO263-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Infineon Technologies
Series NovalithIC™
Package Tape & Reel
Product Status Discontinued
Output Configuration Half Bridge
Applications DC Motors, General Purpose
Interface Logic, PWM
Technology DMOS
Rds On (Typ) 6.7mOhm LS + HS
Current - Output / Channel 42A
Voltage - Supply 5.5V ~ 40V
Voltage - Load 5.5V ~ 40V
Features Slew Rate Controlled
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting Type Surface Mount
Package / Case TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package PG-TO263-7
Base Product Number BTN8946
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 770572-BTN8946TAAUMA1
Ultra Librarian 3D Model Ultra Librarian BTN8946TAAUMA1 CAD Model

Description

The BTN8946TAAUMA1 is a full half-bridge driver integrated circuit (IC) from the NovalithIC™ series. It features slew rate controlled operation and is designed for DC motor and general-purpose power management applications. With a current output of 42A, this IC provides high power handling capabilities. It offers fault protection against current limiting, over temperature, and undervoltage lockout (UVLO). The BTN8946TAAUMA1 has a half-bridge output configuration and a voltage load range of 5.5V to 40V. It has a typical Rds On of 6.7mOhm for both the low-side and high-side channels. This IC operates at a voltage supply range of 5.5V to 40V and is surface mountable with a TO-263-7, D²Pak package. Manufactured by Infineon Technologies, the BTN8946TAAUMA1 is a discontinued but reliable component for power management applications.

  • Series: NovalithIC™
  • Output Current: 42A
  • Fault Protection: Current limiting, over temperature, undervoltage lockout (UVLO)
  • Output Configuration: Half-bridge
  • Voltage Load Range: 5.5V to 40V
  • Typical Rds On: 6.7mOhm (Low-side and High-side channels)
  • Voltage Supply Range: 5.5V to 40V
  • Package: TO-263-7, D²Pak

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 23QFN
Lowest to $8.4012
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
Lowest to $43.6567
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 12A 13TQFN
Lowest to $9.2072
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 25A 21TQFN
Lowest to $5.8132

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess