EN
  • EN
  • DE
  • IT

ATA6870-PLPW

Part No ATA6870-PLPW
Manufacturer Microchip Technology
Catalog PMIC - Battery Management
Description IC BATT MON MULT-CHEM 3-6C 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Battery Battery Monitor IC Multi-Chemistry 48-QFN (7x7)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name ATA6870
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862286-ATA6870-PLPW
Ultra Librarian 3D Model Ultra Librarian ATA6870-PLPW CAD Model

Description

Microchip Technology's ATA6870-PLPW: A High-Precision Battery Monitoring IC

The ATA6870-PLPW is a sophisticated battery monitoring integrated circuit (IC) designed by Microchip Technology, aimed at providing high-precision voltage and temperature measurements for battery management systems (BMS). This IC is particularly suitable for applications that require monitoring of multicell battery stacks, such as those found in electric vehicles, energy storage systems, and backup battery systems.

Key Features and Benefits

  • Multi-Cell Monitoring: The ATA6870-PLPW is capable of monitoring up to six battery cells in a series connection, making it a versatile choice for various battery configurations.
  • High Measurement Accuracy: With its high-precision measurement capabilities, this IC ensures accurate voltage and temperature readings, which are crucial for maintaining the safety and longevity of battery packs.
  • Integrated Balancing Function: It includes an on-chip passive cell balancing feature that helps to equalize the charge across all cells, enhancing the overall performance and extending the life of the battery.
  • Low Power Consumption: The ATA6870-PLPW is designed with power efficiency in mind, featuring a low quiescent current that minimizes the impact on the battery's state of charge during monitoring operations.
  • Robust Communication: It supports a robust daisy-chain communication interface that allows for reliable data transfer between the IC and the main BMS controller, even in harsh automotive environments.
  • Extended Temperature Range: The device operates over a wide temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The ATA6870-PLPW is well-suited for a variety of applications where accurate battery monitoring is critical. It is commonly used in:

  • Electric and hybrid vehicles
  • Energy storage systems
  • Uninterruptible power supplies (UPS)
  • Portable power tools

Microchip Technology's ATA6870-PLPW is an excellent solution for designers seeking a reliable and high-performance battery monitoring IC. Its combination of precision, power efficiency, and robust communication makes it a key component for any advanced battery management system.

You May Also Be Interested in

Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146
Maxim Integrated
IC BATT CHARGER SYSTEM / Battery IC
Lowest to $6.3114
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $80.8422
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $9.0941
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $0.2321
Maxim Integrated
IC BATT PWR MGMT / Battery IC
Lowest to $3.5871
Texas Instruments
IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Lowest to $1.0510
Texas Instruments
IC BATT FUEL GAUGE LICOO2 12SON
Lowest to $4.0291
Texas Instruments
IC BATT MGMT ANALOG / Battery IC
Lowest to $8.1403

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3601 $57.1217
41+ $2.7570 $113.0370
63+ $2.6709 $168.2667
87+ $2.5846 $224.8602
113+ $2.4985 $282.3305
150+ $2.2400 $336.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 341 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess