EN
  • EN
  • DE

ATA8743-PXQW

Part No ATA8743-PXQW
Manufacturer Microchip Technology
Catalog RF Transmitters
Description AVR MCU & ASK/FSK TRANSMITTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Programmable Not Verified
Frequency 868MHz ~ 928MHz
Applications Home Automation, Remote Sensing, RKE
Modulation or Protocol ASK, FSK
Data Rate (Max) 32kbps
Power - Output 5.5dBm
Current - Transmitting 9.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Memory Size 4kB Flash, 256B EEPROM, 256B SRAM
Voltage - Supply 2V ~ 4V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-VQFN Exposed Pad
Supplier Device Package 24-QFN (5x5)
Standard Package 117 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566421-ATA8743-PXQW
Ultra Librarian 3D Model Ultra Librarian ATA8743-PXQW CAD Model

Description

Microchip Technology ATA8743-PXQW Overview

The ATA8743-PXQW is a highly integrated low-power RF transceiver module designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This transceiver is specifically tailored for automotive and industrial markets where reliable and robust wireless communication is crucial.

Key Features

  • Frequency Band: The module operates in the Sub-GHz frequency bands, offering excellent penetration and range for wireless communication in various environments.
  • Modulation: It supports advanced modulation schemes, including FSK, ASK, and PSK, which ensures efficient spectrum usage and signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the ATA8743-PXQW is ideal for battery-powered applications, featuring a low-power sleep mode to conserve energy when not in active use.
  • Integrated Features: The module includes an integrated microcontroller, EEPROM memory, and a temperature sensor, providing a comprehensive solution for wireless applications without the need for additional components.
  • Security: With built-in encryption and secure authentication capabilities, the ATA8743-PXQW ensures that the wireless communication is protected against unauthorized access and interference.
  • Performance: It delivers robust performance with high sensitivity and output power, enabling reliable communication over extended ranges even in challenging conditions.
  • Easy Integration: The compact form factor and surface-mount package of the ATA8743-PXQW make it easy to integrate into a wide variety of applications without significant design modifications.

Applications

The versatility of the ATA8743-PXQW makes it suitable for a range of applications, including:

  • Automotive systems such as remote keyless entry and tire pressure monitoring systems.
  • Industrial control systems where remote monitoring and control are required.
  • Wireless sensor networks for environmental monitoring or smart agriculture.
  • Home automation and security systems that benefit from reliable wireless communication.

In summary, the ATA8743-PXQW from Microchip Technology is a powerful and secure RF transceiver module that offers an all-in-one solution for developers looking to incorporate wireless capabilities into their automotive or industrial applications.

You May Also Be Interested in

Rohm Semiconductor
RF XMITTER FM 76-108MHZ 28VFQFN
Need more? Email Us
Texas Instruments
IC RF TX FOR NARROWBAND 32QFN
Lowest to $2.1138
Microchip Technology
MCU W/TRANSMITTER ASK/FSK 24QFN / High flexible programmable transmitter
Need more? Email Us
NXP / Nexperia
Lowest to $10.1866
Microchip Technology
EMBEDDED C INCL 315MHZ TX / MCU 8-bit AVR RISC 4KB Flash 3.3V/5V 24-Pin VQFN EP T/R
Lowest to $3.5220
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
Texas Instruments
IC RF TX SNGL-CHIP LP 16VQFN / RF Transmitter FSK/GFSK/MSK 16-Pin VQFN EP T/R
Lowest to $0.5896

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2837 $59.1066
43+ $2.6946 $115.8678
67+ $2.6103 $174.8901
92+ $2.5260 $232.3920
119+ $2.4417 $290.5623
159+ $2.1899 $348.1941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess