EN
  • EN
  • DE

ATAB5812-3-B

Part No ATAB5812-3-B
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description BOARD BASESTATN UHF TXRX 315MHZ / Smart RF ATA5812 @ 315MHz Transceiver, UHF 315MHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series Smart RF
Package Box
Type Transceiver, UHF
Frequency 315MHz
For Use With/Related Products ATA5812 @ 315MHz
Supplied Contents Board(s)
Base Product Number ATAB5812
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 1342486-ATAB5812-3-B
Ultra Librarian 3D Model Ultra Librarian ATAB5812-3-B CAD Model

Description

Microchip Technology ATAB5812-3-B Product Overview

The ATAB5812-3-B is a versatile and high-performance product from Microchip Technology, designed to cater to a wide array of applications in the modern electronics industry. This product is part of Microchip's renowned family of microcontrollers and integrated circuits, which are known for their reliability, efficiency, and cutting-edge technology.

Key Features:

  • Advanced Architecture: The ATAB5812-3-B is built on a robust architecture that delivers optimal performance for demanding applications. It is designed to handle complex tasks with ease, ensuring smooth operation and a high level of efficiency.
  • Low Power Consumption: Microchip Technology is well-known for its focus on energy efficiency, and the ATAB5812-3-B is no exception. This product is engineered to consume minimal power, making it ideal for battery-powered devices and applications where energy conservation is critical.
  • High Integration: With integrated features that reduce the need for external components, the ATAB5812-3-B simplifies design and reduces overall system cost. This level of integration also helps in saving board space and enhancing system reliability.
  • Wide Operating Temperature Range: The device is designed to operate reliably across a broad temperature range, making it suitable for use in harsh environmental conditions.
  • Robust Security Features: Security is a paramount concern in today's connected world, and the ATAB5812-3-B incorporates advanced security features to protect against unauthorized access and ensure data integrity.

Applications:

The versatility of the ATAB5812-3-B allows it to be used in a diverse set of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Products
  • Wearable Technology

With its robust set of features and capabilities, the Microchip Technology ATAB5812-3-B stands as a top choice for designers and engineers looking to develop advanced electronic systems. Its combination of performance, efficiency, and security makes it a valuable component in any modern electronic product.

You May Also Be Interested in

MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
Pulse
EVAL BOARD W3108 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us
MACOM Technology Solutions
0.02-6.0GHZ, AMP W/ CMPA0060002F
Need more? Email Us
MACOM Technology Solutions
CGHV14800F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-010245-CT116
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAD-007086-00010
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,SERIAL PARALLEL,4MM
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0192TR-3000
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess