Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Part Status Obsolete(EOL)
Main Purpose Power Management, Half H-Bridge Driver (Internal FET)
Embedded No
Utilized IC / Part ATA6829, T6819
Primary Attributes 3 Channel High and Low Side Internal Switch
Secondary Attributes Graphical User Interface
Supplied Contents Board(s), Cable(s)
Win Source Part Number 769144-ATAB6819
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATAB6819 CAD Model

Description

Introducing the ATAB6819 from Microchip Technology

The ATAB6819 is a cutting-edge microcontroller (MCU) product designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's renowned ATmega series, which is celebrated for its high performance, low power consumption, and flexibility, making it an ideal choice for a wide range of applications.

At the heart of the ATAB6819 is an advanced RISC architecture that enables the MCU to execute powerful instructions in a single clock cycle. This capability ensures that the ATAB6819 delivers a throughput approaching 1 MIPS per MHz, balancing power consumption and processing speed effectively.

The device is equipped with a robust set of features, including a sizeable on-chip memory. The flash memory is not only ample for complex applications but is also reprogrammable, allowing for firmware updates and iterative development processes. In addition to flash memory, the ATAB6819 includes SRAM and EEPROM, further enhancing its storage capabilities.

Connectivity options on the ATAB6819 are plentiful, with various serial communication modules such as USART, SPI, and TWI. These interfaces enable the MCU to connect with peripherals, sensors, and other microcontrollers, providing a versatile platform for system integration.

For applications requiring precise timing and control, the ATAB6819 features multiple timers/counters and PWM channels. These are crucial for tasks such as motor control, real-time monitoring, and other time-sensitive operations.

Security is a priority in modern electronics, and the ATAB6819 addresses this need with features designed to protect your application from unauthorized access. The device includes a programmable Watchdog Timer that can reset the MCU in case of software anomalies, ensuring reliable operation.

Engineers will appreciate the development support provided by Microchip, including comprehensive datasheets, application notes, and development tools. These resources facilitate a smooth design process, from prototyping to final product deployment.

The ATAB6819 from Microchip Technology represents a powerful, versatile, and secure solution for a myriad of embedded control applications. Whether you're designing consumer electronics, automotive systems, or industrial controls, the ATAB6819 offers the performance and features needed to bring your innovative ideas to life.

You May Also Be Interested in

Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
ECAD model for TMC5160-BOB
Analog Devices Inc.
EVAL KIT ADUCM350
Need more? Email Us
ECAD model for EVAL-ADUCM350EBZ
Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for EVAL-ADIN1200FMCZ
Texas Instruments
THS7365 - Amplifier, 6 Channel Video Evaluation Board
Need more? Email Us
ECAD model for THS7365EVM
Texas Instruments
CDCE62005 - Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
ECAD model for CDCE62005EVM
Analog Devices Inc.
A2B MASTER/LOCAL-POWER SLAVE BD
Need more? Email Us
ECAD model for EVAL-AD2428WD1BZ
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
ECAD model for P-NUCLEO-USB002
MaxLinear Inc
XR22804 - Ethernet Controller (PHY and MAC) Interface Evaluation Board
Need more? Email Us
ECAD model for XR22804IL56-0A-EB
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
ECAD model for NAU8501-CEVB

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention