EN
  • EN
  • DE

ATAVRTS2080A

Part No ATAVRTS2080A
Manufacturer Microchip Technology
Catalog Evaluation Boards - Sensors
Description KIT QTOUCH W/SW ATMEGA88 / ATmega88 QTouch™ Touch, Capacitive Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Microchip Technology
Series QTouch™
Package Box
Product Status Obsolete
Sensor Type Touch, Capacitive
Sensing Range 1 Rotor, 1 Slider, and 2 Buttons/Keys
Interface Application Programming Interface (API)
Voltage - Supply 1.8V ~ 5.5V
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part ATmega88
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342546-ATAVRTS2080A
Ultra Librarian 3D Model Ultra Librarian ATAVRTS2080A CAD Model

Description

Microchip Technology ATAVRTS2080A Starter Kit

The ATAVRTS2080A from Microchip Technology is a comprehensive starter kit designed to provide developers with a robust development platform for Microchip's AVR microcontroller family. This starter kit is specifically tailored for those who are looking to explore the capabilities of the advanced AVR microcontrollers, offering a wide range of features and components that facilitate rapid prototyping and development of various applications.

The kit includes the main development board that houses an AVR microcontroller, which is preloaded with a demonstration program to showcase its capabilities right out of the box. The board features a range of peripherals, including LEDs, buttons, and a display interface, allowing developers to interact with the microcontroller and develop user interfaces. Additionally, the development board offers expansion capabilities through various connectors, making it easy to integrate with additional modules and custom hardware.

One of the key benefits of the ATAVRTS2080A is its support for in-system programming and debugging. The kit comes with an integrated debugger/programmer, which means that developers can program the microcontroller and debug their applications without the need for additional hardware. This not only simplifies the development process but also reduces the overall cost and complexity of the development setup.

The ATAVRTS2080A is also accompanied by a rich set of documentation and software tools. This includes access to Microchip's integrated development environments (IDEs), such as Atmel Studio and MPLAB X IDE, as well as a comprehensive set of example projects and code libraries that help accelerate development. Furthermore, developers can take advantage of the extensive online community and resources provided by Microchip to get support and share knowledge with peers.

Whether you're a seasoned developer or just starting with AVR microcontrollers, the ATAVRTS2080A starter kit from Microchip Technology is an excellent tool to kickstart your projects. Its combination of hardware flexibility, software support, and ease of use makes it an ideal choice for a wide range of applications, from simple hobbyist projects to complex industrial systems.

You May Also Be Interested in

Xsens a Movella brand
GNSS/INS DEVELOPMENT KIT
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-M
Need more? Email Us
Analog Devices Inc.
BOARD EVAL ADXL362 MOTION SWITCH
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
Pololu Corporation
BALBOA REFLECTANCE SENSOR ARRAY
Lowest to $0.2620
Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR ADXL346
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess