EN
  • EN
  • DE

ATF1508ASV-15JU84

Part No ATF1508ASV-15JU84
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 15NS 84PLCC / CPLD ATF1500 Family 3K Gates 128 Macro Cells 76.9MHz 3.3V 84-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ATF15xx
Packaging Tube
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 15.0ns
Voltage Supply - Internal 3 V ~ 3.6 V
Number of Macrocells 128
Number of I/O 64
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 84-LCC (J-Lead)
Manufacturer Package 84-PLCC (29.31x29.31)
Win Source Part Number 769189-ATF1508ASV-15JU84
Popularity Medium
Supply and Demand Status Limited
Family Name ATF1508ASV
Introduction Date May 02, 1997
ECCN 3A991.a.2
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATF1508ASV-15JU84 CAD Model

Description

The ATF1508ASV-15JU84 is a high-performance, programmable logic device (PLD) from Microchip Technology, designed to meet the needs of a wide range of digital logic applications. This complex programmable logic device (CPLD) from the Atmel ATF15xxASV series offers designers the flexibility to quickly implement and iterate on digital designs without the need for custom silicon or long lead times associated with standard cell ASICs.

Key Features

  • High Density: The device features 128 macrocells that provide ample logic capacity for complex designs, making it suitable for a variety of applications that require a high level of integration.
  • High Performance: With a maximum system frequency of 150 MHz, the ATF1508ASV-15JU84 is capable of handling high-speed digital logic operations, ensuring that your design can keep up with demanding performance requirements.
  • Advanced Architecture: Utilizing the proven Atmel picoPower technology, the device offers low-power consumption without sacrificing performance, crucial for power-sensitive applications.
  • Flexible I/O: The device provides 84 I/O pins, allowing for versatile interfacing with other components in a system. This level of connectivity is essential for designs that require a large number of inputs and outputs.
  • In-System Programmability (ISP): The ATF1508ASV-15JU84 supports ISP, enabling the device to be programmed after being installed in a system, which greatly simplifies updates and debugging.
  • Security: Security features are built into the device to protect against unauthorized copying of the intellectual property contained within your design.

Applications

The ATF1508ASV-15JU84 is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices

Whether you're developing an intricate automotive sensor interface or a sophisticated industrial control system, the ATF1508ASV-15JU84 provides the versatility, performance, and ease of use to make your project a success. With Microchip's commitment to quality and support, this CPLD is an excellent choice for engineers looking to create reliable and efficient digital logic solutions.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
SPLD GAL Family 8 Macro Cells 50MHz 5V 24-Pin CDIP
Lowest to $563.0625
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $5.3788
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 24DIP
Lowest to $24.6490
Microchip Technology
ATF1504ASL-25AU44-T Microchip Technology CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V datasheet, inventory, & pricing.
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 7.5NS 20PLCC
Lowest to $5.0427
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $3.1987

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6266 $60.3862
17+ $7.0782 $120.3294
26+ $6.8570 $178.2820
35+ $6.6359 $232.2565
46+ $6.4146 $295.0716
61+ $5.7511 $350.8171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,316 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess