The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ATF22LV10CQZ-30PI

Part No ATF22LV10CQZ-30PI
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 30NS 24DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 3.3V
Speed 30 ns
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number ATF22LV10C
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 566534-ATF22LV10CQZ-30PI
Fake Threat In the Open Market 37pct.

Description

Microchip Technology ATF22LV10CQZ-30PI Product Overview

The ATF22LV10CQZ-30PI is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Electrically Erasable Programmable Read-Only Memory (EEPROM) programmable logic device (PLD) from the renowned manufacturer, Microchip Technology. This versatile component is designed to offer a flexible and efficient solution for implementing custom logic designs, making it an ideal choice for a wide range of applications across various industries.

Key Features:

  • High-Speed Performance: The device operates at a speed of 30ns, ensuring fast response times for critical applications.
  • Low Power Consumption: It is built with power-saving features, making it suitable for power-sensitive designs.
  • High-Density Design: With 10 macrocells, it provides a dense programmable array allowing for complex logic functions in a single chip.
  • EEPROM Technology: The use of EEPROM technology enables the device to be electrically erased and reprogrammed, offering great flexibility and ease of use.
  • Wide Operating Temperature Range: It operates within a temperature range of -40°C to 85°C, ensuring reliability under various environmental conditions.
  • Industry-Standard Package: The device comes in a 24-pin DIP (Dual In-line Package), which is compatible with standard PCB (Printed Circuit Board) layouts.

Applications:

The ATF22LV10CQZ-30PI is commonly used in applications that require custom logic solutions such as:

  • Automotive systems
  • Industrial control systems
  • Communication equipment
  • Consumer electronics
  • Data processing devices

With its combination of high-speed operation, low power consumption, and high-density programmable logic, the ATF22LV10CQZ-30PI from Microchip Technology is a reliable and versatile choice for designers looking to create efficient and customized digital solutions.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.