EN
  • EN
  • DE

ATF22V10CQ-15XC

Part No ATF22V10CQ-15XC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 15NS 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 5V
Speed 15 ns
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number ATF22V10C
Standard Package 62 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566566-ATF22V10CQ-15XC
Ultra Librarian 3D Model Ultra Librarian ATF22V10CQ-15XC CAD Model

Description

The ATF22V10CQ-15XC is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) produced by Microchip Technology. This versatile component is designed to replace conventional logic gates and offers a flexible solution for various digital logic applications. It is particularly well-suited for applications that require custom logic solutions and can benefit from the device's reprogrammability and fast logic implementation.

Key Features

  • High-Speed Performance: With a maximum propagation delay of 15 ns, the ATF22V10CQ-15XC ensures swift operation for time-sensitive applications.
  • CMOS Technology: The use of CMOS technology provides low power consumption, making it ideal for battery-powered or energy-efficient systems.
  • Programmable Logic Device: The device can be programmed to perform a wide array of logic functions, offering designers flexibility and reducing the need for multiple discrete components.
  • Electrically Erasable: Unlike one-time programmable PLDs, this device can be electrically erased and reprogrammed, allowing for design iterations and updates after deployment.
  • High-Density Design: The ATF22V10CQ-15XC can replace dozens of traditional logic gates, helping to reduce board space and increase system reliability.
  • Wide Operating Voltage Range: It operates over a voltage range of 4.5V to 5.5V, compatible with standard TTL (Transistor-Transistor Logic) levels.
  • Industry Standard Package: The device comes in a 24-pin CERDIP (Ceramic Dual In-line Package), which is robust and suitable for harsh environments.

Applications

The ATF22V10CQ-15XC is versatile in its applications and can be used in various industries. It is commonly found in:

  • Automotive control systems
  • Industrial automation
  • Telecommunication infrastructure
  • Consumer electronics
  • Computer peripheral devices

With its combination of speed, flexibility, and energy efficiency, the ATF22V10CQ-15XC from Microchip Technology is an excellent choice for designers looking to implement custom logic in a compact and cost-effective manner.

You May Also Be Interested in

National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Altera
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 7.5NS 20DIP / SPLD ATF16V8C Family 250 Gates 8 Macro Cells 125MHz 5V 20-Pin PDIP W Tube
Need more? Email Us
Cypress Semiconductor Corp
IC PLD 32MC 15NS 28PLCC / CPLD MAX® Family 600 Gates 32 Macro Cells 76.9MHz 0.65um Technology 5V 28-Pin PLCC
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Texas Instruments
IC PLD 5NS 20DIP / HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Lowest to $12.7831

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess