EN
  • EN
  • DE

ATF22V10CZ-12XC

Part No ATF22V10CZ-12XC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 12NS 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP
Manufacturer Microchip Technology
Series 22V10
Package Tube
Part Status Obsolete
Speed 12 ns
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name ATF22V10C
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912070-ATF22V10CZ-12XC
Ultra Librarian 3D Model Ultra Librarian ATF22V10CZ-12XC CAD Model

Description

Microchip Technology ATF22V10CZ-12XC Product Overview

The ATF22V10CZ-12XC is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the Atmel SPLD/CPLD family, known for its versatility and reliability in a wide range of applications.

Featuring a 22V10 architecture, the ATF22V10CZ-12XC offers a maximum of 10 logic macrocells that can be individually programmed to perform a variety of logic functions. With a 12ns propagation delay, this PLD provides fast operation, making it suitable for high-speed digital systems. The device operates within a voltage range of 5V ±10%, ensuring compatibility with standard TTL (Transistor-Transistor Logic) levels, and is available in a PLCC (Plastic Leaded Chip Carrier) package, which is ideal for surface-mount technology (SMT).

One of the key advantages of the ATF22V10CZ-12XC is its user-friendly nature, which allows for easy programming and reprogramming through the industry-standard JEDEC file format. This flexibility makes it an excellent choice for prototyping, as well as for production runs where the ability to update the logic configuration in the field is crucial.

Additionally, this device boasts high reliability with its CMOS technology, which translates to low power consumption and reduced heat dissipation, making it well-suited for portable and power-sensitive applications. Its electrically erasable technology also means that the device can be reprogrammed without the need for expensive and time-consuming UV erasure, as was the case with older EPROM-based PLDs.

In summary, the ATF22V10CZ-12XC from Microchip Technology is a versatile and efficient programmable logic device that caters to the needs of a wide array of digital logic designs. With its fast performance, low power consumption, and ease of use, this PLD stands out as a valuable component for designers looking to implement complex logic functions in a compact and cost-effective manner.

For more detailed specifications and application notes, designers are encouraged to consult the datasheet and technical documentation available on the Microchip Technology website.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Altera
Need more? Email Us
Microchip Technology
IC PLD 8MC 7.5NS 20DIP / SPLD ATF16V8C Family 250 Gates 8 Macro Cells 125MHz 5V 20-Pin PDIP W Tube
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess