EN
  • EN
  • DE

DSPIC33FJ128MC710-I/PF

Part No DSPIC33FJ128MC710-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 36 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 85
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name DSPIC33FJ128MC710
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889900-DSPIC33FJ128MC710-I/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128MC710-I/PF CAD Model

Description

Microchip Technology DSPIC33FJ128MC710-I/PF

The DSPIC33FJ128MC710-I/PF is a high-performance, 16-bit Digital Signal Controller (DSC) crafted by Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This integrated circuit is part of Microchip's dsPIC33F family and is ideal for applications that require advanced control algorithms and high-speed data processing, such as industrial control systems, automotive applications, motor control, and power conversion.

Key Features

  • Core Performance: The DSC operates at a maximum frequency of 40 MIPS (Million Instructions Per Second), providing robust processing capabilities for computationally intensive tasks.
  • Program Memory: It comes with 128 KB of flash program memory, allowing for the storage of complex programs and algorithms.
  • Data RAM: The device is equipped with 16 KB of data RAM, ensuring sufficient space for runtime data handling and manipulation.
  • I/O Ports: A variety of input/output ports, including digital I/Os and analog inputs, provide versatility in interfacing with external components and sensors.
  • Advanced Peripherals: Onboard peripherals include PWM outputs, timers, UART, SPI, and I2C modules for comprehensive communication and control capabilities.
  • Robust Analog Features: The DSPIC33FJ128MC710-I/PF features a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, allowing for precise measurement of analog signals.
  • Power Management: The device supports multiple power-saving modes, which help to reduce power consumption during idle or low-activity periods.

Package and Temperature Range

The DSC is available in a 100-pin TQFP (Thin Quad Flat Package) which is suitable for surface mount technology. It is designed to operate over the industrial temperature range, ensuring reliable performance in harsh environments.

Applications

With its combination of real-time control capabilities and high-speed data processing, the DSPIC33FJ128MC710-I/PF is an excellent choice for a wide array of applications. These include advanced motor control systems, power supplies, automotive applications, embedded control, and any system that demands a high level of computational performance and precise digital and analog integration.

Overall, the DSPIC33FJ128MC710-I/PF by Microchip Technology exemplifies a fusion of the microcontroller world with the digital signal processing domain, offering a versatile and powerful solution for modern control applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess