EN
  • EN
  • DE

MM908E624ACEWR2

Part No MM908E624ACEWR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC SWITCH TRPL HI MCU/LIN 54SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Core Processor HC08
Number of I/O 16
Program Memory Type FLASH (16kB)
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 54-BSSOP (0.295", 7.50mm Width)
Case / Package 54-SOIC
Family Name MM908
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MM908E624ACEWR2CT, MM908E624ACEWR2-ND, MM908E624ACEWR2DKR, MM908E624ACEWR2TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927371-MM908E624ACEWR2
Ultra Librarian 3D Model Ultra Librarian MM908E624ACEWR2 CAD Model

Description

The NXP MM908E624ACEWR2 is a highly integrated device designed for automotive applications, particularly in the realm of motor control systems. This advanced integrated circuit is engineered by NXP Semiconductors, a leader in the automotive and industrial markets, known for their innovative and reliable products.

At the heart of the MM908E624 is a sophisticated HCS12 microcontroller, which combines the processing power of a 16-bit CPU with a range of features tailored for controlling small motors in vehicles. This microcontroller is complemented by a SMARTMOS analog control IC, providing a comprehensive solution for automotive system designers.

The device integrates several key features that make it ideal for automotive applications, such as window lifters, sunroof controllers, and small fan controllers. These features include a LIN transceiver compliant with LIN 2.0 specifications, a voltage regulator for supplying the microcontroller, and high-current drivers capable of directly driving the motor.

Safety and reliability are paramount in automotive applications, and the MM908E624ACEWR2 addresses these concerns with built-in fault detection and management mechanisms. It includes overcurrent protection, undervoltage detection, and a watchdog timer to ensure the system operates within safe parameters.

The device offers flexibility through its programmable flash memory, allowing for firmware updates and customization according to specific application requirements. Its robust design ensures operation in the harsh automotive environment, characterized by wide temperature ranges and electrical noise.

With its combination of integrated features and robust design, the NXP MM908E624ACEWR2 is an excellent choice for designers looking to create efficient, reliable, and compact motor control systems for automotive applications. Its integration of analog, digital, and power management features in a single package significantly reduces system complexity and cost, making it an ideal solution for a wide range of automotive motor control challenges.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess