EN
  • EN
  • DE

ATF750LVC-15SU

Part No ATF750LVC-15SU
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 10MC 15NS 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF750LVC
Package Bulk
Product Status Active
Programmable Not Verified
Programmable Type EE PLD
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 3V ~ 5.5V
Number of Macrocells 10
Number of I/O 10
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Standard Package 75 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566615-ATF750LVC-15SU
Ultra Librarian 3D Model Ultra Librarian ATF750LVC-15SU CAD Model

Description

Microchip Technology ATF750LVC-15SU Overview

The ATF750LVC-15SU is a high-performance, programmable logic device (PLD) from Microchip Technology, designed to meet a wide array of application requirements. This device is part of the ATF750LVC series that offers the functionality of the industry-standard 22V10 PLD combined with the benefits of a low-voltage CMOS process. It is particularly suitable for battery-operated and power-sensitive applications due to its low power consumption.

Key Features

  • High-Speed Performance: The ATF750LVC-15SU operates with a maximum propagation delay of 15ns, making it an excellent choice for high-speed logic operations.
  • Low Power Consumption: This device is built using a 3.3V CMOS process, which significantly reduces power consumption, making it ideal for portable and power-critical designs.
  • Reprogrammable: Users can reprogram the ATF750LVC-15SU multiple times, allowing for design iterations and updates without the need for hardware replacements.
  • High-Density Design: With its 750 usable gates, the device offers a high level of integration, reducing the need for multiple components and saving board space.
  • Flexible I/O: It provides 10 outputs with programmable polarity, allowing designers to easily adapt the device to their specific I/O requirements.
  • Security Feature: To protect proprietary designs, the ATF750LVC-15SU includes a security fuse that, once programmed, prevents unauthorized access to the internal logic configuration.

Applications

The versatility of the ATF750LVC-15SU makes it suitable for a wide range of applications, including:

  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure
  • Consumer electronics
  • Portable devices

Package Information

The ATF750LVC-15SU comes in a 24-lead SOIC package, which is designed for surface mounting on printed circuit boards. Its compact size and surface-mount package allow for efficient use of PCB space, which is crucial for modern, space-constrained electronic designs.

With its combination of speed, power efficiency, and programmability, the ATF750LVC-15SU from Microchip Technology is a robust solution for designers looking to optimize their digital logic designs.

You May Also Be Interested in

Lattice Semiconductor Corporation
HIGH PERFORMANCE E2CMOS PLD
Lowest to $10.8258
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.3537
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $13.0573
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $3.1987
Lattice Semiconductor Corporation
IC CPLD 8MC 5NS 20PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess