EN
  • EN
  • DE

ATMEGA128L-8AN

Part No ATMEGA128L-8AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Part Number Series ATMEGA128
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814187-ATMEGA128L-8AN
Ultra Librarian 3D Model Ultra Librarian ATMEGA128L-8AN CAD Model

Description

Product Overview: ATMEGA128L-8AN

The ATMEGA128L-8AN is a low-power CMOS 8-bit microcontroller based on the AVR enhanced RISC architecture by Microchip Technology. This high-performance microcontroller combines 128KB of programmable flash memory, 4KB EEPROM, and 4KB SRAM, making it an ideal solution for a wide range of embedded applications.

Operating at a voltage range of 2.7V to 5.5V, the ATMEGA128L-8AN is particularly suited for battery-operated devices where power efficiency is critical. Its advanced RISC architecture enables the ATMEGA128L-8AN to execute powerful instructions in a single clock cycle, achieving throughputs approaching 1 MIPS per MHz and balancing power consumption and processing speed.

Key Features:

  • CPU Speed: The device operates at a maximum frequency of 8MHz, providing a robust platform for applications that require reliable speed without excessive power draw.
  • Memory: With 128KB of in-system self-programmable flash, 4KB EEPROM, and 4KB SRAM, it offers ample storage for complex applications and data.
  • I/O Pins: It comes equipped with 53 programmable I/O lines, providing extensive interface options with peripherals and sensors.
  • Communication Options: The microcontroller features a range of communication interfaces, including USART, SPI, and Two-wire Serial Interface, allowing for versatile connectivity.
  • 10-bit ADC: It includes an analog-to-digital converter with up to 16 channels, making it suitable for applications that require precise analog signal measurement.
  • Power-saving Modes: Multiple power-saving modes, such as Power-down, Standby, and Power-save, help to extend battery life in portable devices.
  • Package: The ATMEGA128L-8AN is available in a 64-lead TQFP package, offering a compact footprint for space-constrained applications.

Designed for flexibility, the ATMEGA128L-8AN supports a full suite of program and system development tools, including C compilers, macro assemblers, program debugger/simulators, and evaluation kits. This microcontroller is a perfect choice for applications in automation, consumer electronics, smart sensors, and more, where efficient power usage and high performance are required.

For designers and engineers looking for a microcontroller that offers a balance of power, performance, and versatility, the ATMEGA128L-8AN from Microchip Technology stands out as a robust and reliable choice.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess