EN
  • EN
  • DE

ATMEGA2561-16AUR

Part No ATMEGA2561-16AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor AVR
Data Bus Width 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 54
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 8K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Family Part Number ATMEGA2561
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 729647-ATMEGA2561-16AUR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ATmega2561
Introduction Date December 14, 2004
ECCN 5A992.c
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian ATMEGA2561-16AUR CAD Model

Description

Microchip Technology's ATMEGA2561-16AUR Microcontroller

The ATMEGA2561-16AUR is a powerful 8-bit microcontroller from the renowned ATmega series produced by Microchip Technology. This high-performance, low-power AVR® RISC-based microcontroller combines 256KB ISP flash memory, 8KB SRAM, and 4KB EEPROM. The device operates at a maximum frequency of 16MHz and is designed to support complex and demanding applications.

With its advanced RISC architecture, the ATMEGA2561-16AUR enables efficient execution of instructions in a single clock cycle. This capability allows the microcontroller to achieve throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed. The microcontroller is packaged in a 64-TQFP (Thin Quad Flat Package), ensuring a compact footprint while providing enough I/O pins for most applications.

Key features of the ATMEGA2561-16AUR include:

  • JTAG (Joint Test Action Group) Interface: This feature provides on-chip debugging and programming capability, making development easier and reducing time-to-market.
  • Advanced Interrupt Handling: With its extensive interrupt system, the microcontroller allows for efficient handling of real-time events, enhancing the performance of time-critical tasks.
  • Power Efficiency: Multiple power-saving modes enable the device to maintain functionality while minimizing energy consumption, making it ideal for battery-operated applications.
  • Robust Peripheral Set: The device includes a variety of peripherals such as timers, counters, PWM channels, ADC, serial communication modules (USART, SPI, and TWI), and more to support a wide range of functionalities.

The ATMEGA2561-16AUR is well-suited for industrial control systems, medical devices, automotive applications, and other embedded systems that require a high level of integration and performance. Its compatibility with the Arduino development platform also makes it a popular choice among hobbyists and educators for prototyping and teaching electronics principles.

Overall, the ATMEGA2561-16AUR by Microchip Technology is a versatile and reliable microcontroller that provides an optimal balance between power consumption and processing capability, making it an excellent choice for a multitude of embedded applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0448 $60.1344
6+ $18.7762 $112.6572
9+ $18.1418 $163.2762
12+ $16.8732 $202.4784
16+ $16.2389 $259.8224
20+ $15.6045 $312.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess