EN
  • EN
  • DE

ATMEGA324PB-AU

Part No ATMEGA324PB-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP  /  AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega, Functional Safety (FuSa)
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 39
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATMEGA324
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 987200-ATMEGA324PB-AU
Ultra Librarian 3D Model Ultra Librarian ATMEGA324PB-AU CAD Model

Description

Product Overview: ATMEGA324PB-AU by Microchip Technology

The ATMEGA324PB-AU is a high-performance, low-power AVR® 8-bit microcontroller from the esteemed Microchip Technology lineup. This advanced microcontroller unit (MCU) is based on an enhanced RISC architecture that executes powerful instructions in a single clock cycle. The result is a product that offers an optimal balance between power consumption and processing speed, making it an ideal choice for a wide range of embedded applications.

Key Features

  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the ATMEGA324PB-AU achieves throughputs approaching 1 MIPS per MHz, optimizing the power consumption versus processing speed ratio.
  • Memory Capacity: It comes equipped with 32KB of in-system self-programmable flash program memory, 1KB EEPROM, and 2KB SRAM, providing ample space for complex applications and data storage.
  • Peripherals: A variety of peripherals are integrated, including USART, SPI, and two-wire interface (I2C), along with a 10-bit A/D converter with up to 16 channels, providing versatile options for interfacing with different components and sensors.
  • Speed: The device operates at a frequency of up to 20MHz, allowing for quick processing and response times in time-sensitive applications.
  • Power Efficiency: Its picoPower® technology enables ultra-low power consumption, making it suitable for battery-powered and portable devices.
  • Packaging: The ATMEGA324PB-AU is available in a 44-lead TQFP package, which is conducive to compact PCB designs.
  • Temperature Range: The device is operational across an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The versatility of the ATMEGA324PB-AU allows it to be used in a wide array of applications, from industrial control systems and automation to battery-operated devices, sensor networks, and consumer electronics. Its robust feature set also makes it suitable for IoT devices that require efficient power management and connectivity options.

Microchip Support

Microchip Technology provides extensive support for the ATMEGA324PB-AU with a comprehensive set of development tools, software libraries, and documentation, helping to reduce development time and accelerate time-to-market for products utilizing this advanced microcontroller.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5921 $50.5131
27+ $3.7678 $101.7306
42+ $3.6501 $153.3042
57+ $3.5324 $201.3468
74+ $3.4146 $252.6804
98+ $3.0614 $300.0172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,349 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess