EN
  • EN
  • DE

ATMEGA3290PA-AUR

Part No ATMEGA3290PA-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 100TQFP / MCU 8-bit AVR RISC 32KB Flash 2.5V/3.3V/5V 100-Pin TQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATmega
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 69
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 769231-ATMEGA3290PA-AUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATmega3290PA
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATMEGA3290PA-AUR CAD Model

Description

Microchip Technology ATMEGA3290PA-AUR Microcontroller

The ATMEGA3290PA-AUR is a high-performance, low-power Atmel AVR 8-bit microcontroller from Microchip Technology, utilizing the advanced RISC architecture. This microcontroller is an ideal choice for a wide range of applications including automotive, industrial control systems, and consumer electronics due to its versatility and reliability.

With 32KB of in-system self-programmable flash program memory, 1KB of EEPROM, and 2KB of internal SRAM, the ATMEGA3290PA-AUR provides ample space for complex applications and data storage. Its operating voltage ranges from 1.8V to 5.5V, allowing for flexible power management and compatibility with various electronic components.

The device boasts a robust feature set, including:

  • 54/69 General Purpose I/O Lines: These lines provide the flexibility needed to interface with a wide range of peripherals and sensors.
  • 16-channel, 10-bit Analog-to-Digital Converter (ADC): This feature allows for accurate measurement of analog signals, making it perfect for sensor interfacing and data acquisition.
  • JTAG (IEEE std. 1149.1 compliant) Interface: For on-chip debugging and programming, simplifying development and reducing time-to-market.
  • Up to 16 MIPS Throughput at 16 MHz: This high-speed processing capability ensures efficient handling of tasks without compromising performance.

Furthermore, the ATMEGA3290PA-AUR supports a wide range of communication protocols, including USART, SPI, and TWI (I2C), enhancing its connectivity options. Its interrupt and wakeup on pin change features ensure low power consumption while maintaining responsive operation.

For design security, the microcontroller includes features such as lock bits and a unique device serial number. The ATMEGA3290PA-AUR also supports a full suite of program and system development tools including C compilers, macro assemblers, program debugger/simulators, in-circuit emulators, and evaluation kits.

Available in a 64-lead TQFP package, the ATMEGA3290PA-AUR is a RoHS-compliant component, adhering to environmental standards. Whether you are developing complex embedded systems or looking for a reliable microcontroller for your next project, the ATMEGA3290PA-AUR from Microchip Technology is an excellent choice that combines performance, efficiency, and versatility.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess