EN
  • EN
  • DE

PIC18F63J90-I

Part No PIC18F63J90-I
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 51
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 045877-PIC18F63J90-I
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Test & Measurement, System Monitoring, Clock & Timing, Metering, Power Management
Ultra Librarian 3D Model Ultra Librarian PIC18F63J90-I CAD Model

Description

Product Overview: PIC18F63J90-I from Microchip Technology

The PIC18F63J90-I is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This powerful MCU is part of the PIC18 family, known for its advanced features and capabilities that cater to a wide range of embedded system applications. The PIC18F63J90-I is designed to operate with an industrial temperature range and comes in a 28-pin SPDIP package, making it suitable for various electronic projects and products.

Key Features:

  • Core Processor: The MCU is built around a PIC18 core with a maximum speed of 40 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It boasts 64KB of flash memory for program storage, along with 4KB of RAM for data handling, ensuring ample space for applications.
  • Integrated Peripherals: The device includes a range of built-in peripherals, such as an A/D converter with up to 10-bit resolution, dual comparators, and several communication interfaces like SPI, I2C, and USART for versatile connectivity options.
  • NanoWatt Technology: With Microchip's NanoWatt technology, the PIC18F63J90-I offers various power-saving modes, making it an energy-efficient choice for battery-powered applications.
  • Extended Instruction Set: It supports an extended instruction set that enhances the performance of C-language applications, reducing code size and execution time.

Applications:

The PIC18F63J90-I is suitable for a diverse range of applications, including but not limited to industrial control systems, automotive electronics, home automation, consumer electronics, and medical devices. Its robust feature set and flexibility make it an ideal choice for designers looking for a reliable and capable MCU for their next project.

Ordering Information:

The product is available with the part number PIC18F63J90-I/SP, indicating its package type and temperature range. For detailed information, datasheets, and ordering options, visit Microchip Technology's official website or contact your local authorized distributor.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.7678 $69.7678
3+ $57.2453 $171.7359
4+ $55.4562 $221.8248
5+ $53.6682 $268.3410
6+ $51.8791 $311.2746
8+ $46.5119 $372.0952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess