EN
  • EN
  • DE

ATMEGA329PA-MU

Part No ATMEGA329PA-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001039-ATMEGA329PA-MU
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® ATmega
Package Tray
Package / Case 64-VFQFN Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Supplier Device Package 64-QFN (9x9)
Base Product Number ATMEGA329
Speed 20MHz
Ultra Librarian 3D Model Ultra Librarian ATMEGA329PA-MU CAD Model

Description

Microchip Technology's ATMEGA329PA-MU

The ATMEGA329PA-MU is a sophisticated microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, known for their reliable and high-performance integrated circuits. This particular model is part of the popular AVR® microcontroller family, which is celebrated for its ease of use, versatility, and efficiency in power consumption.

Key Features:

  • Advanced RISC Architecture: The ATMEGA329PA-MU boasts a powerful and efficient RISC CPU, ensuring fast processing and execution of instructions with a system of 32 x 8 general-purpose working registers.
  • Memory: It comes equipped with 32KB of in-system self-programmable flash, 1KB of EEPROM, and 2KB of internal SRAM. This generous memory allocation allows for robust applications and the flexibility to handle complex tasks.
  • JTAG (Joint Test Action Group) Interface: For comprehensive debugging and programming, the MCU features a JTAG interface, which simplifies the development process and enhances the capabilities for on-chip debugging.
  • I/O and Packages: It includes 53 programmable I/O lines, housed in a 64-pin QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications.
  • Peripheral Features: The ATMEGA329PA-MU is equipped with a range of peripherals, including an 8-channel 10-bit A/D converter, a real-time counter with separate oscillator, four PWM channels, and six software selectable power saving modes.
  • Speed: It operates at a maximum frequency of 16MHz, delivering the balance between speed and power efficiency.

Applications:

This MCU is perfectly suited for a vast array of applications, such as industrial control systems, sensor monitoring, automotive, home automation, and battery-operated devices. Its power-saving features and robust architecture make it particularly well-suited for portable and power-sensitive applications.

Reliability and Quality:

As with all Microchip products, the ATMEGA329PA-MU is manufactured to the highest standards, ensuring reliability and performance consistency. This MCU is a testament to Microchip Technology's commitment to providing quality solutions to the electronics industry.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8539 $62.8312
18+ $6.4444 $115.9992
28+ $6.2429 $174.8012
39+ $6.0415 $235.6185
50+ $5.8401 $292.0050
67+ $5.2360 $350.8120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess