EN
  • EN
  • DE

ATMLH940

Part No ATMLH940
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046901-ATMLH940
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMLH940 CAD Model

Description

Microchip Technology's ATMLH940 Product Overview

The ATMLH940 is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is designed to cater to a wide range of applications, from industrial automation to consumer electronics, offering designers a versatile platform for their embedded projects.

Key Features

  • Advanced RISC Architecture: The ATMLH940 is built on a powerful Reduced Instruction Set Computing (RISC) architecture that enables the execution of most instructions in a single clock cycle, resulting in optimized processing speed and power efficiency.
  • Memory Capacity: It comes equipped with ample memory, including flash memory for program storage and SRAM for data, providing ample space for complex applications and the flexibility to handle firmware updates.
  • Robust Peripherals: A variety of built-in peripherals support enhanced functionality, such as serial communication modules, timers, and analog-to-digital converters (ADCs), which allow for interfacing with sensors and other external devices.
  • Low Power Consumption: The ATMLH940 is designed with power-saving techniques that make it ideal for battery-operated devices, including power-down modes and an array of internal oscillators to minimize external component count.
  • Programming and Debugging: In-system programming and on-chip debugging features are available, simplifying development and reducing time to market. Developers can program the device in-circuit and perform real-time debugging to streamline their workflow.

Applications

The versatility of the ATMLH940 allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Smart home devices
  • Industrial control systems
  • Automotive electronics
  • Portable medical devices
  • Internet of Things (IoT) gadgets

Support and Resources

Microchip Technology provides extensive support for the ATMLH940, including comprehensive datasheets, application notes, and development tools. The company's online support portal offers access to technical documentation, software libraries, and a community forum for troubleshooting and collaboration.

With its powerful features and support, the ATMLH940 MCU from Microchip Technology stands as a robust foundation for developers looking to create innovative and efficient systems in a wide array of markets.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess