EN
  • EN
  • DE

ATMXT1296M1T-ATVAO

Part No ATMXT1296M1T-ATVAO
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description TOUCHSCREEN CONTROLLER WITH 72 R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series *
Package Tray
Product Status Active
Standard Package 90 pcs
REACH Status REACH Unaffected
Win Source Part Number 1117602-ATMXT1296M1T-ATVAO
Ultra Librarian 3D Model Ultra Librarian ATMXT1296M1T-ATVAO CAD Model

Description

Microchip Technology ATMXT1296M1T-ATVAO Touchscreen Controller

The ATMXT1296M1T-ATVAO from Microchip Technology is a state-of-the-art touchscreen controller designed to deliver an exceptional user experience for a wide range of interactive devices. As part of Microchip's maXTouch® product family, this controller is engineered to provide advanced touch capabilities through its innovative technology and robust design. The ATMXT1296M1T-ATVAO is ideal for applications requiring high-performance touch interactions, such as smartphones, tablets, automotive infotainment systems, and industrial control panels.

Key Features:

  • Advanced Touch Sensing: Utilizing Microchip's proprietary maXTouch technology, the ATMXT1296M1T-ATVAO offers superior touch performance, including support for multi-touch gestures, which allows for intuitive user interfaces and enhanced interactivity.
  • High Noise Immunity: The controller is designed to operate flawlessly in electrically noisy environments, ensuring accurate touch detection and response even when subjected to interference from other electronic devices.
  • Flexible Configuration: With a wide range of configurable options, the ATMXT1296M1T-ATVAO can be tailored to meet the specific needs of various applications, allowing for customization of touch functionality and performance.
  • Low Power Consumption: The power-efficient design of the ATMXT1296M1T-ATVAO ensures minimal energy usage during operation, making it an ideal choice for battery-powered devices where longevity is critical.
  • Robust Design: Built to withstand the rigors of everyday use, this touchscreen controller is resistant to scratches and impacts, maintaining its functionality over the lifespan of the device.

Applications:

  • Smartphones and Tablets
  • Automotive Infotainment Systems
  • Industrial Control Panels
  • Home Automation Interfaces
  • Medical Devices with Touch Interfaces

The ATMXT1296M1T-ATVAO is a testament to Microchip Technology's commitment to innovation and quality in the field of touch interface solutions. Its combination of advanced features and robust performance makes it a top choice for manufacturers looking to offer the best user experience in their products.

You May Also Be Interested in

Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
Texas Instruments
IC TOUCH SCREEN 12BIT 16TSSOP
Lowest to $3.6672
Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307
Semtech Corporation
Multitouch 15kV ESD protection 4-Wire / 5-Wire Resistive Touchscreen Controller with SPI Interface | IC SCREEN CNTRL 12BIT 14DFN
Need more? Email Us
Maxim Integrated
IC CNTRLR TOUCH RES 16QSOP
Lowest to $4.0624
Texas Instruments
Lowest to $3.7766
STMicroelectronics
Resistive Touch Screen 4-Wire 16-Pin QFN EP T/R / IC CTLR ADV TOUCH SCREEN 16-QFN
Lowest to $105.6000
Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $29.1045
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess