EN
  • EN
  • DE
  • IT

ATMXT154-CUIR

Part No ATMXT154-CUIR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 64161-ATMXT154-CUIR
Ultra Librarian 3D Model Ultra Librarian ATMXT154-CUIR CAD Model

Description

The ATMXT154-CUIR from Microchip Technology is a state-of-the-art touch controller designed to elevate the user experience in a wide range of interactive devices. This sophisticated component is part of the maXTouch® product family, renowned for their high performance and reliability in touch sensing technology.

This touch controller is optimized to manage up to 15.4-inch touchscreens, delivering an ultra-smooth and responsive interface for users. It is particularly adept at recognizing and processing multiple touch points simultaneously, thanks to its advanced multi-touch capabilities. This feature ensures that gestures like pinching, zooming, and swiping are executed seamlessly, making the ATMXT154-CUIR an ideal choice for interactive kiosks, point-of-sale systems, and industrial control panels.

Sporting a self and mutual capacitance scanning functionality, the ATMXT154-CUIR ensures outstanding touch performance even in challenging environments. The controller's robust design allows it to maintain high accuracy and sensitivity, even when the display is exposed to moisture or when the user is wearing gloves, thereby enhancing the user experience in a variety of settings.

Among its many features, this touch controller includes Microchip’s proprietary adaptive sensing technology, which dynamically adjusts to the optimal operating mode for the current touch conditions. This adaptability ensures power efficiency and maintains performance without user intervention. Additionally, the ATMXT154-CUIR is equipped with noise suppression capabilities, making it highly resistant to electromagnetic interference, a critical aspect for maintaining precision in industrial and commercial applications.

Integration is made simple with the controller's I2C interface, which allows for easy communication with a host processor. Furthermore, the component is supported by Microchip's comprehensive development tools, which include software libraries and real-time support. This ensures developers can rapidly implement the ATMXT154-CUIR into their designs and bring high-quality touch solutions to market quickly and efficiently.

In summary, the ATMXT154-CUIR touch controller is a robust, high-performance solution that brings advanced touch capabilities to a wide range of applications. Its combination of precision, responsiveness, and ease of integration makes it an essential component for any modern touchscreen device.

You May Also Be Interested in

STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0513 $61.5390
70+ $1.6828 $117.7960
110+ $1.6309 $179.3990
150+ $1.5777 $236.6550
190+ $1.5258 $289.9020
255+ $1.3675 $348.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess