EN
  • EN
  • DE
  • IT

ATMXT1664S-CU

Part No ATMXT1664S-CU
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series maXTouch™
Package Tray
Product Status Active
Programmable Not Verified
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 64171-ATMXT1664S-CU
Ultra Librarian 3D Model Ultra Librarian ATMXT1664S-CU CAD Model

Description

Microchip Technology ATMXT1664S-CU Touch Controller

The ATMXT1664S-CU is a sophisticated touch controller from Microchip Technology, designed to enhance the user interface experience in a wide range of applications. This powerful component is part of Microchip's maXTouch® S series, which is renowned for its high performance, reliability, and adaptability in touch-based solutions.

The ATMXT1664S-CU is engineered to provide exceptional touch sensitivity and responsiveness, making it an ideal choice for devices requiring precise touch input, such as smartphones, tablets, and other touch-enabled consumer electronics. Its advanced technology supports up to 16 simultaneous touches, allowing for multi-finger gestures and a seamless user experience.

This controller is equipped with proprietary technology that enables it to deliver high signal-to-noise ratios, resulting in accurate touch detection even in challenging environments. It is also highly immune to electromagnetic interference, ensuring stable performance near wireless signals or other electronic devices.

The ATMXT1664S-CU is designed for flexibility, supporting various sensor designs and screen sizes. It can be easily integrated into different form factors, from small wearable devices to larger interactive screens. The controller's low power consumption makes it an excellent choice for battery-powered applications, as it helps extend device battery life without compromising touch performance.

Developers will appreciate the comprehensive development support provided by Microchip, including software libraries, design tools, and reference designs that help streamline the integration process. The touch controller also features configurable touch parameters, allowing designers to tailor the touch interface to the specific needs of their application.

With its robust feature set and Microchip's commitment to quality, the ATMXT1664S-CU touch controller stands out as a top-tier solution for next-generation touch interfaces, offering designers a versatile and reliable component that can elevate the user experience in a multitude of interactive products.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5214 $57.9922
49+ $2.3587 $115.5763
77+ $2.2774 $175.3598
110+ $2.1148 $232.6280
143+ $2.0334 $290.7762
178+ $1.9521 $347.4738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess