EN
  • EN
  • DE
  • IT

ATMXT224S-CCUR

Part No ATMXT224S-CCUR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series maXTouch™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 64186-ATMXT224S-CCUR
Ultra Librarian 3D Model Ultra Librarian ATMXT224S-CCUR CAD Model

Description

The Microchip ATMXT224S-CCUR is a sophisticated touch controller designed to deliver an exceptional user interface experience. As part of Microchip's maXTouch® S series, this controller is engineered for optimal performance in a wide range of interactive applications. It is an ideal solution for smart devices that require reliable and responsive touch capabilities.

Key Features

  • Advanced Touch Sensing: The ATMXT224S-CCUR utilizes Microchip's proprietary maXTouch technology to provide superior touch performance. It supports multi-touch functionality, allowing for the recognition of multiple simultaneous touch points.
  • High Noise Immunity: Designed to operate flawlessly in noisy environments, this controller maintains high touch sensitivity and accuracy even in the presence of electrical noise, making it perfect for use in industrial and automotive settings.
  • Power Efficiency: The low-power consumption design ensures that the ATMXT224S-CCUR is suitable for battery-powered applications, extending the device's operational time between charges.
  • Customizable Sensitivity: The sensitivity of the touch sensor can be adjusted to suit various screen sizes and types, including those with thicker glass or additional protective layers.
  • Communication Interface: It features an I2C communication interface, facilitating easy integration with most microprocessors or microcontrollers.

Applications

The ATMXT224S-CCUR is versatile and can be employed in a multitude of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Touchscreen Control Panels
  • Automotive Infotainment Systems
  • Portable Media Devices
  • Home Automation Interfaces

Technical Specifications

Equipped with a wide operating voltage range and a compact chip-scale package, the ATMXT224S-CCUR is designed for seamless integration into modern electronic designs. It supports a variety of touch sensor shapes and sizes, offering designers the flexibility to create innovative touch interfaces.

Microchip Technology's commitment to quality and performance is evident in the ATMXT224S-CCUR touch controller, making it a reliable choice for enhancing the user touch interface in a multitude of interactive electronics.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,283 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess