EN
  • EN
  • DE

ATSAM3N0BA-MU

Part No ATSAM3N0BA-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64QFN / ARM-based Flash MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 10x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Part Number Series ATSAM3N
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809191-ATSAM3N0BA-MU
Ultra Librarian 3D Model Ultra Librarian ATSAM3N0BA-MU CAD Model

Description

The ATSAM3N0BA-MU is a high-performance, feature-rich microcontroller designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This microcontroller is part of the SAM3N series of ARM Cortex-M3 based microcontrollers that are tailored for industrial and consumer applications requiring high levels of performance and low power consumption.

Key Features

  • CPU: ARM Cortex-M3 processor, running at up to 48 MHz, providing the perfect balance between power consumption and processing capability.
  • Memory: Equipped with 256KB of flash memory and 16KB of SRAM, this microcontroller is well-suited for complex applications that require ample code space and efficient data management.
  • Power Efficiency: Features power-saving modes such as Idle and Sleep, making it ideal for battery-powered or power-sensitive applications.
  • Peripheral Connectivity: Includes a variety of peripherals such as USART, SPI, I2C, timers, PWM, ADC, and more, offering excellent flexibility for interfacing with other components.
  • Package: Available in a 64-pin QFN package, the ATSAM3N0BA-MU provides a compact footprint while still offering sufficient I/O options for complex designs.
  • Operating Conditions: Designed to operate over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications

The versatility of the ATSAM3N0BA-MU makes it suitable for a wide range of applications, including:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Smart energy solutions
  • Consumer electronics

Development Support

Microchip Technology provides robust development support for the ATSAM3N0BA-MU with software libraries, development boards, and a comprehensive integrated development environment (IDE). Developers can take advantage of the Atmel Studio IDE and the extensive ARM ecosystem to streamline the development process and bring their products to market faster.

Overall, the ATSAM3N0BA-MU is a powerful microcontroller that combines efficiency, reliability, and a rich set of features to meet the demands of modern embedded applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2653 $52.1019
54+ $1.8587 $100.3698
84+ $1.8006 $151.2504
115+ $1.7426 $200.3990
149+ $1.6845 $250.9905
199+ $1.5102 $300.5298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess