Microchip Technology's ATSAM3N0CA-CU Microcontroller
The ATSAM3N0CA-CU is a high-performance, ARM Cortex-M3 based microcontroller from Microchip Technology, designed to offer a perfect balance between performance and power efficiency. This microcontroller is ideal for a wide range of industrial applications, including automation systems, IoT devices, and energy management solutions.
At the core of the ATSAM3N0CA-CU is a 32-bit ARM Cortex-M3 processor that can run at up to 48 MHz, providing ample processing power for complex tasks. The chip comes with 64KB of flash memory and 16KB of SRAM, ensuring sufficient space for application code and data storage. The integrated flash memory also supports read-while-write capability, which allows for seamless firmware updates and minimal downtime for applications that require constant operation.
Key Features:
- Processor: 32-bit ARM Cortex-M3 CPU operating at up to 48 MHz
- Memory: 64KB of in-system programmable flash and 16KB of SRAM
- Connectivity: Multiple communication interfaces including USART, SPI, and TWI (I2C compatible), as well as a Full-Speed USB 2.0 Device
- Peripheral Support: Extensive range of peripherals such as timers, PWM channels, ADC, and DAC
- Power Efficiency: Power-saving modes including Idle and Sleep modes for energy-sensitive applications
- Operating Voltage: 1.62V to 3.6V, suitable for battery-powered and portable devices
- Package: 100-pin LQFP package, offering a compact footprint for space-constrained applications
The ATSAM3N0CA-CU also boasts robust I/O capabilities, with up to 79 programmable I/O lines that can be configured to interface with external sensors, actuators, and other components. Its analog capabilities include a 10-bit ADC with up to 16 channels and a 10-bit DAC for analog signal processing.
For security-conscious applications, the microcontroller includes features such as a unique identifier and a random number generator. Developers can also take advantage of the Peripheral DMA Controller (PDC) for high-speed data transfers that minimize CPU load, increasing system efficiency.
With its extensive set of features, the ATSAM3N0CA-CU from Microchip Technology stands out as a versatile and reliable choice for developers looking to create sophisticated and power-efficient applications.