EN
  • EN
  • DE

ATSAM3S-EK2

Part No ATSAM3S-EK2
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description SAM3SD8 EVAL BRD / SAM3SD8 series ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series AT91SAM3
Package Tray
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part SAM3SD8
Mounting Type Fixed
Contents Board(s), Cable(s), LCD
Base Product Number ATSAM3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Other Names ATSAM3SEK2
Standard Package 1
Win Source Part Number 1032807-ATSAM3S-EK2
Ultra Librarian 3D Model Ultra Librarian ATSAM3S-EK2 CAD Model

Description

The ATSAM3S-EK2 from Microchip Technology is a comprehensive evaluation kit designed for prototyping and evaluating the capabilities of the SAM3S microcontroller series. This kit is an ideal platform for engineers and developers who are looking to explore the features of the ARM Cortex-M3 based microcontrollers for a wide range of applications, including industrial control, medical systems, automotive and consumer electronics.

Key Features of the ATSAM3S-EK2:

  • ARM Cortex-M3 Processor: The core of the evaluation kit is the SAM3S microcontroller, which is based on the high-performance 32-bit ARM Cortex-M3 RISC processor. It operates at a maximum speed of 64 MHz and features 256KB of flash and 48KB of SRAM.
  • Extensive Connectivity: The kit offers a range of connectivity options including USB Device and Host, USART, SPI, I2C, and more, to ensure seamless communication with peripherals and other devices.
  • On-board Debugging: Equipped with an embedded debugger (SAM-ICE), the kit simplifies the debugging process, eliminating the need for additional external tools.
  • Rich Set of Peripherals: The evaluation board includes a variety of built-in peripherals such as a QVGA TFT LCD, audio outputs, SD/MMC card slot, temperature sensor, potentiometer, and pushbuttons, allowing for extensive interface and user interaction.
  • Expansion Support: The ATSAM3S-EK2 comes with expansion headers that are compatible with a wide range of third-party add-on boards, providing flexibility for future upgrades and customization.
  • Software Support: Microchip provides a comprehensive suite of software tools for development and programming, including Integrated Development Environments (IDEs), middleware, and real-time operating systems (RTOS) support.

With its robust set of features and extensive documentation, the ATSAM3S-EK2 is a versatile and user-friendly platform that accelerates the development process for engineers and developers working on ARM Cortex-M3 based projects. Whether you're a seasoned professional or a hobbyist, the ATSAM3S-EK2 evaluation kit is a valuable tool for bringing your innovative ideas to life.

You May Also Be Interested in

Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess