EN
  • EN
  • DE

ATSAM3U2EA-AU

Part No ATSAM3U2EA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 144LQFP / MCU 32-bit ARM Cortex M3 RISC 128KB Flash 1.8V/3.3V 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SAM3U
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 96MHz
Connectivity EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 96
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 36K x 8
Supply Voltage 1.62 V ~ 3.6 V
Data Converters A/D 8x10b, 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 769270-ATSAM3U2EA-AU
Popularity Medium
Supply and Demand Status Limited
Family Name ATSAM3U
Introduction Date May 02, 1997
ECCN 3A991.a.2
Country of Origin China
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATSAM3U2EA-AU CAD Model

Description

Microchip Technology's ATSAM3U2EA-AU Microcontroller

The ATSAM3U2EA-AU is a high-performance microcontroller from Microchip Technology, designed to meet the needs of various demanding applications. This device is a part of the SAM3U series, which is known for its high-speed USB connectivity and efficient data processing capabilities. The ATSAM3U2EA-AU is based on the 32-bit ARM Cortex-M3 processor core, which operates at a maximum speed of 96 MHz, providing a balance between power consumption and performance.

With its robust architecture, the ATSAM3U2EA-AU offers 128KB of SRAM and 512KB of embedded flash memory, ensuring ample space for complex applications and software. The microcontroller also features a wide range of connectivity options including High-Speed USB Device and Mini Host with on-chip PHY, I2S, SPI, I2C, USART, and UART interfaces, making it versatile for various communication requirements.

The device supports a full-speed USB 2.0 interface, which can be used in device, host, or OTG (On-The-Go) configurations, allowing for flexible USB applications. Additionally, the ATSAM3U2EA-AU comes with multiple 16-bit timers, a PWM generator, and a 12-bit ADC, which makes it suitable for real-time control systems and other applications requiring precise analog to digital conversion.

Security features in the ATSAM3U2EA-AU include a unique ID for each chip and a secure hash algorithm (SHA) hardware engine to ensure data integrity during communication. The microcontroller operates within a temperature range of -40°C to +85°C, making it reliable in extreme conditions. It is available in a 100-pin LQFP package, which is ideal for space-constrained applications.

This microcontroller is supported by Microchip's extensive development ecosystem, which includes software libraries, development boards, and integrated development environments (IDEs) like Atmel Studio and the ARM mbed platform. This support accelerates the development process, helping designers bring their products to market faster.

The ATSAM3U2EA-AU is an excellent choice for designers looking for a microcontroller with high-speed USB capabilities, extensive memory, and a wide array of peripherals, suitable for medical devices, industrial control systems, and complex consumer electronics.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6865 $64.1190
14+ $8.7685 $122.7590
21+ $8.4945 $178.3845
29+ $8.2205 $238.3945
37+ $7.9464 $294.0168
49+ $7.1244 $349.0956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 763 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess