EN
  • EN
  • DE

MCP4441-503E/ML

Part No MCP4441-503E/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 129TAP 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)
Manufacturer Microchip Technology
Series WiperLock™
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name MCP4441
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 91
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926687-MCP4441-503E/ML
Ultra Librarian 3D Model Ultra Librarian MCP4441-503E/ML CAD Model

Description

The MCP4441-503E/ML is a versatile digital potentiometer designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This digital potentiometer, or digipot, is part of the MCP44xx series and is a quad-channel device that offers a reliable and precise method for analog signal manipulation. It is widely used in applications requiring variable resistor settings controlled by digital signals.

Key Features:

  • Resistance Options: The MCP4441-503E/ML offers a resistance value of 50kΩ, which is suitable for a wide range of applications.
  • Quad Channel: This digipot features four independently controllable potentiometer channels, providing flexibility for multiple adjustments within a single package.
  • Non-Volatile Memory: The device includes non-volatile memory (EEPROM) to store the wiper positions, ensuring that the last programmed settings are retained even after power cycling.
  • I2C Interface: The integrated I2C serial interface allows for easy communication and control using standard I2C commands, facilitating simple integration into existing designs.
  • Low Tempco: The MCP4441-503E/ML boasts a low temperature coefficient, which ensures stable resistance values over a wide temperature range, enhancing the performance and reliability of the device.
  • Wide Operating Voltage: It operates across a broad voltage range from 2.7V to 5.5V, making it compatible with various logic levels and suitable for both low-power and standard applications.
  • Compact Package: Encased in a 20-lead QFN (ML) package, the MCP4441-503E/ML is designed for space-constrained applications.

Applications:

The MCP4441-503E/ML is ideal for use in various applications, including:

  • Automated adjustments to match environmental conditions
  • Calibration of system tolerances
  • Adjustable power supplies and voltage dividers
  • Audio volume control and tone adjustment
  • Programmable filters and delays

With its robust feature set and Microchip's reputation for quality, the MCP4441-503E/ML is an excellent choice for designers looking to add flexible, digitally-controlled resistance settings to their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 1024TP 14TSSOP / Digital Potentiometer 50k Ohm 1 Circuit 1024 Taps SPI, Up/Down (U/D, INC, CS) Interface 14-TSSOP
Lowest to $7.7302
Maxim Integrated
IC DGTL POT 100KOHM 14FLIPCHIP / Digital Potentiometer 100k Ohm 2 Circuit 100, 256 Taps I²C Interface 14-FlipChip (2.11x2.34)
Need more? Email Us
Maxim Integrated
IC DGTL POT 100KOHM 64TAP 14TDFN / Digital Potentiometer 100k Ohm 1 Circuit 64 Taps I²C Interface 14-TDFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC POT DGTL DUAL 128POS 14-SOIC
Lowest to $5.0579
Microchip Technology
IC DGTL POT 10KOHM 257TAP 10MSOP
Lowest to $2.5927
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24TSSOP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Need more? Email Us
Maxim Integrated
DS3501 Series 5.5 V High-Voltage NV I2C Potentiometer Temp Sensor / LUT- uSOP-10
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGT POT 10KOHM 128TAP 14TSSOP
Lowest to $4.3657
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess