EN
  • EN
  • DE

ATSAM4E16EA-CUR

Part No ATSAM4E16EA-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 117
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 1.62 V to 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LFBGA (10x10)
Win Source Part Number 1020463-ATSAM4E16EA-CUR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian ATSAM4E16EA-CUR CAD Model

Description

The ATSAM4E16EA-CUR is a high-performance microcontroller from Microchip Technology, designed for industrial and consumer applications requiring efficient data processing and high-speed connectivity. This device is part of the SAM4E series of microcontrollers, which are based on the powerful ARM Cortex-M4 processor core.

Key Features:

  • Core: ARM Cortex-M4 running at up to 120 MHz with Floating Point Unit (FPU), enabling intensive computational tasks and digital signal processing.
  • Memory: Features 1024KB of flash memory and 128KB of SRAM, suitable for complex applications and software stacks.
  • Connectivity: Offers a range of communication interfaces including Ethernet MAC, Full-speed USB Device and host, dual CAN ports, and multiple serial communication modules (USART, UART, SPI, I2C).
  • Analog Features: Comes with dual 1Msps 12-bit ADCs, dual 12-bit DACs, and analog comparators, catering to applications requiring precise analog signal processing.
  • Timers and PWM: Equipped with a variety of timers, including a PWM controller and real-time timer, for accurate event timing and control.
  • Security and Reliability: Integrated features such as a hardware-based Random Number Generator (RNG), a unique identifier, and a memory protection unit enhance security and system integrity.
  • Power Efficiency: Implements power-saving techniques and features multiple power domains with independent clock gating for reduced power consumption.
  • Package: Available in a 144-pin LQFP package, providing ample I/O lines for complex peripheral integration.

Applications:

The ATSAM4E16EA-CUR is suitable for a broad range of applications, including industrial automation, home automation, energy management, networking equipment, and advanced motor control systems. Its robust feature set and high-speed processing capabilities make it an ideal choice for developers looking to create sophisticated and reliable products.

Support and Resources:

Microchip Technology provides extensive support for the ATSAM4E16EA-CUR, including development tools, software libraries, and application notes to streamline the development process. Designers can also take advantage of Microchip's global support network and community forums for advice and collaboration.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2162 $68.8648
9+ $14.1261 $127.1349
13+ $13.6847 $177.9011
18+ $13.2432 $238.3776
23+ $12.8018 $294.4414
31+ $11.4775 $355.8025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess