EN
  • EN
  • DE

ATSAM4S16BA-AN

Part No ATSAM4S16BA-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
Manufacturer Microchip Technology
Series SAM4S
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 11x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name ATSAM4S16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-ATSAM4S16BA-AN-ND, 1611-ATSAM4S16BA-AN, 1611-ATSAM4S16BA-ANINACTIVE
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862443-ATSAM4S16BA-AN
Ultra Librarian 3D Model Ultra Librarian ATSAM4S16BA-AN CAD Model

Description

The ATSAM4S16BA-AN is a high-performance, microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities that cater to a wide array of sophisticated applications. This device is a member of the Atmel's SAM4S series, which is designed to offer an optimal balance between performance and power consumption.

Key Features:

  • Core: At the heart of the ATSAM4S16BA-AN lies an ARM Cortex-M4 processor, which operates at a maximum speed of 120 MHz. The Cortex-M4 core includes a Floating Point Unit (FPU) which enhances the MCU's capability to handle computationally demanding tasks such as digital signal processing.
  • Memory: This MCU comes equipped with 1MB of embedded Flash memory and 128KB of SRAM, providing ample space for code storage and efficient data management.
  • Connectivity: The ATSAM4S16BA-AN offers a range of communication interfaces, including High-Speed USB, USART, SPI, and TWI (I2C), enabling seamless connectivity with other devices and peripherals.
  • Timers and PWM: It features multiple 16-bit timers, PWM channels, and a 32-bit Real-Time Timer, which are crucial for precise control in applications requiring timing and pulse generation.
  • Analog Features: The device boasts a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels and a 12-bit Digital-to-Analog Converter (DAC) to cater to analog signal requirements.
  • Security: Security features include a hardware-based Random Number Generator (RNG), unique ID for each chip, and a complete set of protection units to safeguard intellectual property and ensure secure data communication.
  • Power Management: With its power-efficient design, the MCU supports multiple power-saving modes, allowing for extended battery life in portable applications.

Applications:

The ATSAM4S16BA-AN is versatile and can be deployed in a range of applications, such as industrial control systems, consumer electronics, medical devices, and Internet of Things (IoT) endpoints. Its robust feature set also makes it suitable for smart energy solutions, automotive electronics, and complex sensor integration.

Package and Quality:

This MCU is available in a 64-pin LQFP package, which ensures ease of PCB design and assembly. Microchip Technology guarantees the quality and longevity of the ATSAM4S16BA-AN, making it a reliable choice for both prototyping and mass production.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0244 $60.1464
15+ $8.2252 $123.3780
22+ $7.9681 $175.2982
30+ $7.7112 $231.3360
39+ $7.4541 $290.7099
52+ $6.6830 $347.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess