EN
  • EN
  • DE

ATSAM4S8CB-CN

Part No ATSAM4S8CB-CN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 100TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
Manufacturer Microchip Technology
Series SAM4S
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-TFBGA
Case / Package 100-TFBGA (9x9)
Family Name ATSAM4S8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862455-ATSAM4S8CB-CN
Ultra Librarian 3D Model Ultra Librarian ATSAM4S8CB-CN CAD Model

Description

Microchip Technology's ATSAM4S8CB-CN: A High-Performance Microcontroller

The ATSAM4S8CB-CN is a cutting-edge microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the SAM4S series, known for their high performance and power efficiency. The ATSAM4S8CB-CN is built around the ARM Cortex-M4 processor, which operates at a maximum speed of 120 MHz, providing the computational power required for intensive applications.

With 512KB of flash memory and 128KB of SRAM, this microcontroller offers ample storage for complex programs and the necessary workspace for real-time data processing. The device also includes a variety of peripherals, including multiple serial communication modules, such as USART, UART, SPI, and I2C interfaces, enabling seamless integration with a wide range of external devices.

The ATSAM4S8CB-CN features a full-speed USB device and embedded host function, which is a testament to its versatility in connecting with other devices and systems. Its analog capabilities are not to be overlooked, with a 12-bit digital-to-analog converter (DAC) and a 12-bit analog-to-digital converter (ADC) that ensure precise analog signal handling. This makes the microcontroller an excellent choice for applications that require accurate sensor readings or analog signal processing.

Safety and reliability are paramount in embedded system design, and the ATSAM4S8CB-CN comes with features to address these concerns. It has a brown-out detector and a watchdog timer to maintain system integrity under adverse conditions. Additionally, the chip supports DMA transfers, which offload data movement tasks from the CPU, thereby enhancing system performance.

The microcontroller's power-saving modes, including sleep and backup modes, allow for efficient power management, making it suitable for battery-powered and energy-sensitive applications. The ATSAM4S8CB-CN is available in a 64-pin LQFP package, which ensures compactness while providing enough pins for interfacing with peripherals and other circuit components.

In summary, the ATSAM4S8CB-CN from Microchip Technology is an excellent choice for designers looking for a robust, high-performance microcontroller with extensive communication and analog features, all packed into a small footprint and designed for power-sensitive applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess