EN
  • EN
  • DE

ATSAM4SA16BA-MUR

Part No ATSAM4SA16BA-MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Cut Tape (CT)
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 120MHz
Connectivity I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 160K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 11x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Part Number Series ATSAM4SA16
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803334-ATSAM4SA16BA-MUR
Ultra Librarian 3D Model Ultra Librarian ATSAM4SA16BA-MUR CAD Model

Description

Microchip Technology's ATSAM4SA16BA-MUR

The ATSAM4SA16BA-MUR is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to a wide range of applications that require efficient power management, advanced connectivity, and robust security features. This microcontroller is part of the SAM4S series, which is known for its ARM Cortex-M4 processor core, offering a perfect blend of power efficiency and processing capability.

Key Features

  • Core: ARM Cortex-M4 running at up to 120 MHz, with Floating Point Unit (FPU), enhancing the computation of complex algorithms and data processing.
  • Memory: Boasts 1MB of flash memory and 128KB of SRAM, providing ample space for application code and data storage.
  • I/O Capabilities: Comes with extensive input/output options including USARTs, SPIs, I2C, PWM, ADC, DAC, and more, making it highly versatile for various interfacing requirements.
  • Connectivity: Features Full-speed USB Device and embedded Host, as well as a 10/100 Ethernet MAC for networked applications.
  • Power Efficiency: Supports multiple power-saving modes to reduce power consumption and extend battery life in portable devices.
  • Security: Equipped with hardware cryptographic accelerators, a True Random Number Generator (TRNG), and a unique identifier for enhanced security measures.
  • Package: Available in a 64-pin QFN package that is suitable for space-constrained applications.

Applications

The ATSAM4SA16BA-MUR is ideal for a variety of applications, ranging from industrial control systems, home automation, and smart energy solutions to more complex tasks like IoT devices, medical equipment, and advanced motor control systems. Its robust feature set ensures that developers have the necessary tools to create innovative and reliable products.

Quality and Support

Microchip Technology provides comprehensive support and documentation for the ATSAM4SA16BA-MUR, including datasheets, reference manuals, and application notes. Additionally, developers can access Microchip's extensive online community and technical support to streamline the development process. With its commitment to quality, Microchip ensures that each MCU, including the ATSAM4SA16BA-MUR, meets the highest industry standards for performance and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9623 $65.7738
13+ $8.9948 $116.9324
20+ $8.7137 $174.2740
28+ $8.4327 $236.1156
36+ $8.1515 $293.4540
48+ $7.3083 $350.7984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess